TDK-Lambda Americas Inc. Programmable Power Supplies Z650-1.25-U

Description
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
Request a Quote
Description
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Z650-1.25-U is a programmable high-voltage power supply in the Z+ series, offering 0 to 650 V output voltage and 0 to 1.25 A output current with a maximum power of 812 W. It supports constant voltage and constant current modes with automatic crossover, and includes built-in USB, RS232, and RS485 interfaces with a North American AC line cord (NEMA 5-15P). The unit is designed for bench or 2U rack mounting, measures 105 mm wide, 83 mm high, and 350 mm deep, and operates from an 85-265 Vac input. It achieves 87% to 89% efficiency, meets IEC/UL/CSA/EN61010-1 and EN60950 safety standards, and features overcurrent, overvoltage, and overtemperature protection. A five-year warranty is standard.

Datasheet Summary
Powered by GS/AI

The Z650-1.25-U is a programmable high-voltage power supply in the Z+ series, offering 0 to 650 V output voltage and 0 to 1.25 A output current with a maximum power of 812 W. It supports constant voltage and constant current modes with automatic crossover, and includes built-in USB, RS232, and RS485 interfaces with a North American AC line cord (NEMA 5-15P). The unit is designed for bench or 2U rack mounting, measures 105 mm wide, 83 mm high, and 350 mm deep, and operates from an 85-265 Vac input. It achieves 87% to 89% efficiency, meets IEC/UL/CSA/EN61010-1 and EN60950 safety standards, and features overcurrent, overvoltage, and overtemperature protection. A five-year warranty is standard.

Suppliers

Company
Product
Description
Supplier Links
Programmable Power Supplies - Z650-1.25-U - TDK-Lambda Americas Inc.
National City, CA, United States
Programmable Power Supplies
Z650-1.25-U
Programmable Power Supplies Z650-1.25-U
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.

Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.

Supplier's Site Datasheet
Power Supply, 1-Ch, 650V, 1.25A, Programmable; Power Supply Output Type Tdk-Lambda - 94X3976 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 1-Ch, 650V, 1.25A, Programmable; Power Supply Output Type Tdk-Lambda
94X3976
Power Supply, 1-Ch, 650V, 1.25A, Programmable; Power Supply Output Type Tdk-Lambda 94X3976
POWER SUPPLY, 1-CH, 650V, 1.25A, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:650V; Output Current Min:0A; Output Current Max:1.25A; Power Rating:812W RoHS Compliant: Yes

POWER SUPPLY, 1-CH, 650V, 1.25A, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:650V; Output Current Min:0A; Output Current Max:1.25A; Power Rating:812W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number Z650-1.25-U 94X3976
Product Name Programmable Power Supplies Power Supply, 1-Ch, 650V, 1.25A, Programmable; Power Supply Output Type Tdk-Lambda
Type Programmable Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance IEC61010-1 EN61010-1 UL61010-1 RoHS Compliant
DC Output Voltage 650.0 volts 0.0 to 650.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power Supplies - G40-85-3P208 - TDK-Lambda Americas Inc.
Specs
Type Programmable Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power Supplies - GEN 30-500-3P480 - TDK-Lambda Americas Inc.
Specs
Type Programmable Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
High Voltage Power Supplies - 500A-20KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 402-OEM-40KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details