The Z650-0.64-U is a 416W programmable high-voltage power supply in the Z+ series, offering 0 to 650V output voltage and 0 to 0.64A output current, with built-in USB, RS-232, and RS-485 interfaces and a North America AC line cord. It operates in constant voltage or constant current mode, accepts an 85-265Vac input, and has a 2U rack-mountable or bench-top form factor with dimensions of 105 x 83 x 350 mm for the wide-body case. Efficiency is 84% at 100-200Vac, with output ripple and noise rated at 60mV RMS and 150mV peak, respectively. The unit complies with IEC/UL/CSA/EN61010-1
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
0 ~ 650VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 0.64A Output 416W Features Programmable, RS232, RS485 and USB Interface
POWER SUPPLY, 1CH, 650V, 640A, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:650V; Output Current Min:0A; Output Current Max:640mA; Power Rating:416W RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | Z650-0.64-U | Z650-0.64-U-ND | 51X6014 |
| Product Name | Programmable Power Supplies | Power Supplies (Test, Bench) | Power Supply, 1Ch, 650V, 640A, Programmable; Power Supply Output Type Tdk-Lambda |
| Type | Programmable Power Supply | DC Power Supply; 1 | |
| Technology | Switching Power Supply | ||
| Operating Temperature | 0 to 50 C (32 to 122 F) | ||
| Regulatory Compliance | IEC61010-1 EN61010-1 UL61010-1 | RoHS Compliant | |
| DC Output Voltage | 650.0 volts | 0.0 to 650.0 volts | 0.0 to 650.0 volts |