The Tdk-Lambda programmable power supply (part number 51X6007) is designed for high voltage applications, offering an output voltage range of 0 to 650V and a maximum output current of 320A. It operates within a power rating of 208W and features constant current or voltage modes. The unit is equipped with built-in USB, RS-232, and RS-485 interfaces, with optional LAN, GPIB, and isolated analog programming capabilities. This power supply is suitable for bench or rack mounting and has a compact 2U height. It provides precise load and line regulation, with a recovery time of 2ms and a temperature coefficient of 30ppm/°C after a 30-minute warm-up. The device also includes user-selectable overvoltage shutdown and overtemperature protection. With a five-year warranty, the power supply is compliant with various safety and EMI standards, making it a reliable choice for engineers requiring a programmable solution for high voltage applications.
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
POWER SUPPLY, 1CH, 650V, 320A, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:650V; Output Current Min:0A; Output Current Max:320mA; Power Rating:208W RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | Z650-0.32-IS510-U | 51X6007 |
| Product Name | Programmable Power Supplies | Power Supply, 1Ch, 650V, 320A, Programmable; Power Supply Output Type Tdk-Lambda |
| Type | Programmable Power Supply | |
| Technology | Switching Power Supply | |
| Operating Temperature | 0 to 50 C (32 to 122 F) | |
| Regulatory Compliance | IEC61010-1 EN61010-1 UL61010-1 | RoHS Compliant |
| DC Output Voltage | 650.0 volts | 0.0 to 650.0 volts |