The Z60-7 is a 420W programmable DC power supply in a 2U high package, measuring 83 x 70 x 350 mm for the standard body, with a weight of 1.9 kg. It provides a voltage output range of 0 to 60 V and a current range of 0 to 7 A, with a maximum ripple and noise of 7 mV and 50 mV respectively at 5 Hz-1 MHz and 20 MHz bandwidths. Efficiency is rated at 83% to 85% under 100-200 VAC input. The unit includes standard USB, RS232, and RS485 communication interfaces, with optional LAN and GPIB, and supports analog programming and monitoring via 0-5 V or 0-10 V signals. It features remote sense compensation, overvoltage shutdown, and a 5-year warranty. The power supply operates from 85-265 VAC input and meets UL61010-1, EN61010-1, and IEC61010 safety standards, with EMC compliance to IEC61326 and FCC Part 15 for industrial environments.
Suitable for bench or 2U rack mounting, the Z+ is a very compact programmable power supply offering power levels from 200 to 800W, voltages of up to 650V and currents of up to 72A. Multiple remote programming methods are available including built-in USB, RS232 & RS485 and optional LAN, GPIB & isolated analogue interfaces. The units can operate in either constant current or constant voltage mode and accepts a wide 85-265Vac input. The product is backed with a five year warranty.
Features
Applications for embedded use of this product
Test applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | Z60-7 |
| Product Name | 2U 200W, 400W, 600W and 800W Power Supply |
| Type | Programmable Power Supply |
| Form Factor | Rack Mount |
| Regulatory Compliance | Certifications - UL61010-1, EN61010-1, IEC61010 (Designed to meet UL/EN60950-1) |