The Z60-7-IS510-U is a programmable power supply in the Z+ Low Voltage Series, offering 0-60 V output and 0-7 A current with a maximum power of 420 W. It features built-in USB, RS232, and RS485 interfaces, with an additional isolated analog voltage programming interface (IS510) and a North American AC line cord (U option). The unit is designed for bench or 2U rack mounting, with dimensions of 70 mm width, 83 mm height, and 350 mm depth for the standard body. It operates from an 85-265 Vac input, supports constant voltage and constant current modes with auto crossover, and includes overvoltage, overcurrent, and overtemperature protection. Efficiency is rated at 83% at 100-200 Vac, and it meets IEC/UL/CSA/EN61010-1
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
BENCH POWER SUPPLY, 60V ADJUSTABLE; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:7A; Power Rating:420W; Product Range:Z+ SeriesRoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | Z60-7-IS510-U | 71T6690 |
| Product Name | Programmable Power Supplies | Bench Power Supply, 60V Adjustable; Power Supply Output Type Tdk-Lambda |
| Type | Programmable Power Supply | |
| Technology | Switching Power Supply | |
| Operating Temperature | 0 to 50 C (32 to 122 F) | |
| Regulatory Compliance | IEC61010-1 EN61010-1 UL61010-1 | |
| DC Output Voltage | 60.0 volts | 0.0 to 60.0 volts |