The Z+ Low Voltage Series is a programmable power supply designed for bench or 2U rack mounting, offering constant voltage and constant current modes with automatic crossover. The Z60-7 variant provides 0-60V output voltage and 0-7A output current, with a maximum power of 420W. It includes built-in USB, RS232, and RS485 interfaces, with optional IEEE-488 (GPIB) capability. The unit accepts an 85-265Vac input, operates in temperatures from 0 to 50°C, and measures 105mm wide, 83mm high, and 350mm deep in its wide-body case. Efficiency is rated at 83% at 100-200Vac, with ripple and noise specified at 7mV and 50mV respectively. It features remote sense compensation of 3V per wire, overcurrent and overvoltage protection, and is backed by a five-year warranty.
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
0 ~ 60VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 7A Output 420W Features GPIB, Programmable, RS232, RS485 and USB Interface
BENCH POWER SUPPLY, 60V ADJUSTABLE; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:7A; Power Rating:420W; Product Range:Z+ SeriesRoHS Compliant: Yes
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | Z60-7-IEEE-U | Z60-7-IEEE-U-ND | 71T6688 |
| Product Name | Programmable Power Supplies | Power Supplies (Test, Bench) | Bench Power Supply, 60V Adjustable; Power Supply Output Type Tdk-Lambda |
| Type | Programmable Power Supply | 1 | |
| Technology | Switching Power Supply | ||
| Operating Temperature | 0 to 50 C (32 to 122 F) | ||
| Regulatory Compliance | IEC61010-1 EN61010-1 UL61010-1 | ROHS COMP | |
| DC Output Voltage | 60.0 volts | 0.0 to 60.0 volts | 0.0 to 60.0 volts |