The Z60-14-LAN-U is a 840 W programmable DC power supply with an output range of 0 to 60 V and 0 to 14 A, housed in a wide-body metal case measuring 105 mm wide, 83 mm high, and 350 mm deep. It supports constant voltage and constant current modes with automatic crossover, and includes standard USB, RS-232, and RS-485 interfaces with optional LAN (LXI Class C) connectivity. It accepts an 85-265 Vac input, has an efficiency of 83-85%, and features overcurrent, overvoltage, and overtemperature protection. The unit is rated for 0 to 50 °C operating temperature, carries CE and UKCA marks, and complies with IEC/UL/CSA/EN61010-1
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
POWER SUPPLY, BENCH, AC-DC, 0-60V, 14A, 840W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:14A; Power Rating:840W; Plug Type:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | Z60-14-LAN-U | 07W8833 |
| Product Name | Programmable Power Supplies | Power Supply, Bench, Ac-Dc, 0-60V, 14A, 840W; Power Supply Output Type Tdk-Lambda |
| Type | Programmable Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Operating Temperature | 0 to 50 C (32 to 122 F) | |
| Regulatory Compliance | IEC61010-1 EN61010-1 UL61010-1 | RoHS Compliant |
| DC Output Voltage | 60.0 volts | 0.0 to 60.0 volts |