The Z375-2.2-U is a programmable power supply in the Z+ High Voltage Series, offering 0 to 375 V output voltage and 0 to 2.2 A output current with a maximum power of 825 W. It features built-in USB, RS232, and RS485 interfaces, a 2U rack-mountable or bench-top form factor, and a metal case with a plastic front panel measuring 105 mm wide, 83 mm high, and 350 mm deep. The unit supports constant voltage and constant current modes with auto crossover, operates from an 85 to 265 Vac input, and has an efficiency of 87.5% at 100-200 Vac. It includes overcurrent, overvoltage, and overtemperature protection, remote on/off, and a 5-year warranty. The suffix -U indicates a North American AC line cord is included.
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
AC-DC, PROGRAMMABLE, 115-230VAC, OUTPUT 0-375V 0-2.2A, 825W, US CORD
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | Z375-2.2-U | 69AC4527 |
| Product Name | Programmable Power Supplies | Ac-Dc, Programmable, 115-230Vac, Output 0-375V 0-2.2A, 825W, Us Cord Tdk-Lambda |
| Type | Programmable Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Operating Temperature | 0 to 50 C (32 to 122 F) | |
| Regulatory Compliance | IEC61010-1 EN61010-1 UL61010-1 | |
| DC Output Voltage | 375.0 volts |