The Z+ Series Z36-6 is a 200W programmable DC power supply in a 2U high, compact enclosure sized 83 x 70 x 350 mm (standard body), weighing 1.9 kg. It provides a voltage range of 0 to 36 V and a current range of 0 to 6 A, with output ripple and noise of 6 mV and 8 mA respectively. Built-in communication interfaces include USB, RS232, and RS485, with optional LAN and GPIB support. The unit operates from an 85-265 VAC input, offers constant voltage and constant current modes, and includes remote sense compensation of 2 V per wire. It features a 5-year warranty and complies with UL61010-1, EN61010-1, and IEC61010 safety standards, along with IEC61326 immunity and emissions requirements.
Suitable for bench or 2U rack mounting, the Z+ is a very compact programmable power supply offering power levels from 200 to 800W, voltages of up to 650V and currents of up to 72A. Multiple remote programming methods are available including built-in USB, RS232 & RS485 and optional LAN, GPIB & isolated analogue interfaces. The units can operate in either constant current or constant voltage mode and accepts a wide 85-265Vac input. The product is backed with a five year warranty.
Features
Applications for embedded use of this product
Test applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | Z36-6 |
| Product Name | 2U 200W, 400W, 600W and 800W Power Supply |
| Type | Programmable Power Supply |
| Form Factor | Rack Mount |
| Regulatory Compliance | Certifications - UL61010-1, EN61010-1, IEC61010 (Designed to meet UL/EN60950-1) |