The TDK-Lambda Z36-6-U is a bench AC-DC power supply with an output voltage range of 0-36V and a maximum output current of 6A, providing a total power rating of 216W. It features adjustable output and is designed for applications requiring precise voltage and current control. The power supply includes built-in communication interfaces such as USB, RS-232, and RS-485, with optional LAN and GPIB interfaces available. It operates within an input voltage range of 85-265VAC and is equipped with overvoltage and overtemperature protection. The unit is suitable for both bench and rack mounting, and it comes with a five-year warranty. The operating temperature range is 0 to 50°C, and it has a compact size of 83 x 70 x 350 mm.
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
0 ~ 36VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 6A Output 216W Features LAN, Programmable, RS232, RS485 and USB Interface
POWER SUPPLY, BENCH, AC-DC, 0-36V, 6A, 216W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:36V; Output Current Min:0A; Output Current Max:6A; Power Rating:216W; Plug Type:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | Z36-6-LAN-U | 285-2194-ND | 07W8819 |
| Product Name | Programmable Power Supplies | Power Supplies (Test, Bench) | Power Supply, Bench, Ac-Dc, 0-36V, 6A, 216W; Power Supply Output Type Tdk-Lambda |
| Type | Programmable Power Supply | 1 | DC Power Supply |
| Technology | Switching Power Supply | ||
| Operating Temperature | 0 to 50 C (32 to 122 F) | ||
| Regulatory Compliance | IEC61010-1 EN61010-1 UL61010-1 | RoHS Compliant | |
| DC Output Voltage | 36.0 volts | 0.0 to 36.0 volts | 0.0 to 36.0 volts |