The Z+ Low Voltage Series is a programmable DC power supply designed for bench or rack mounting, offering constant voltage and constant current modes with automatic crossover. The Z36-6 variant provides 0 to 36 V output and 0 to 6 A current, with a maximum power of 216 W. It features built-in USB, RS232, and RS485 interfaces, with optional LAN and GPIB. The unit accepts an 85 to 265 Vac input, has a 2U height, and dimensions of 70 mm width, 83 mm height, and 350 mm depth for the standard case. It includes an LCD display with 0.5% accuracy, remote sense compensation of 2 V per wire, and supports parallel operation up to six units. Efficiency is 83% at 100-200 Vac, with a five-year warranty. The -L and -U suffixes indicate optional isolated analog interface and North American AC line cord, respectively.
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
POWER SUPPLY, BENCH, AC-DC, 0-36V, 6A, 216W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:36V; Output Current Min:0A; Output Current Max:6A; Power Rating:216W; Plug Type:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | Z36-6-L-U | 07W8817 |
| Product Name | Programmable Power Supplies | Power Supply, Bench, Ac-Dc, 0-36V, 6A, 216W; Power Supply Output Type Tdk-Lambda |
| Type | Programmable Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Operating Temperature | 0 to 50 C (32 to 122 F) | |
| Regulatory Compliance | IEC61010-1 EN61010-1 UL61010-1 | RoHS Compliant |
| DC Output Voltage | 36.0 volts | 0.0 to 36.0 volts |