TDK-Lambda Americas Inc. Programmable Power Supplies Z36-18-IS510-U

Description
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
Request a Quote
Description
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Z36-18-IS510-U is a 648W programmable DC power supply from the Z+ Low Voltage Series, offering 0-36V output voltage and 0-18A output current, with built-in USB, RS-232, and RS-485 interfaces, and an isolated analog voltage programming interface (IS510). It supports constant voltage and constant current modes with automatic crossover, accepts an 85-265Vac input, and operates in 2U rack or benchtop mounting. The unit has a standard body size of 70mm width, 83mm height, and 350mm depth, weighted at approximately 1,900g. It features a 4-digit display with 0.5% accuracy and includes an AC line cord compliant with North American NEMA 5-15P standards. Efficiency ranges from 84% to 85% at 100-200Vac, with ripple and noise levels of 5mV (5Hz-1MHz) and 25mA (20MHz bandwidth). The product carries IEC/UL/CSA/EN61010-1 and CE/UKCA safety certifications, operates from 0 to 50°C at full load, and is backed by a five-year warranty.

Datasheet Summary
Powered by GS/AI

The Z36-18-IS510-U is a 648W programmable DC power supply from the Z+ Low Voltage Series, offering 0-36V output voltage and 0-18A output current, with built-in USB, RS-232, and RS-485 interfaces, and an isolated analog voltage programming interface (IS510). It supports constant voltage and constant current modes with automatic crossover, accepts an 85-265Vac input, and operates in 2U rack or benchtop mounting. The unit has a standard body size of 70mm width, 83mm height, and 350mm depth, weighted at approximately 1,900g. It features a 4-digit display with 0.5% accuracy and includes an AC line cord compliant with North American NEMA 5-15P standards. Efficiency ranges from 84% to 85% at 100-200Vac, with ripple and noise levels of 5mV (5Hz-1MHz) and 25mA (20MHz bandwidth). The product carries IEC/UL/CSA/EN61010-1 and CE/UKCA safety certifications, operates from 0 to 50°C at full load, and is backed by a five-year warranty.

Suppliers

Company
Product
Description
Supplier Links
Programmable Power Supplies - Z36-18-IS510-U - TDK-Lambda Americas Inc.
National City, CA, United States
Programmable Power Supplies
Z36-18-IS510-U
Programmable Power Supplies Z36-18-IS510-U
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.

Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number Z36-18-IS510-U
Product Name Programmable Power Supplies
Type Programmable Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance IEC61010-1 EN61010-1 UL61010-1
DC Output Voltage 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 202A-1.5KV-NEG-PFC - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 203S-2kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Programmable Power Supplies - G40-68-3P208 - TDK-Lambda Americas Inc.
Specs
Type Programmable Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
High Voltage Power Supplies - 203L-4kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details