The Z36-18-IEEE-U is a 648 W programmable power supply, part of the Z+ Low Voltage Series, offering 0 to 36 V and 0 to 18 A output with constant voltage or constant current modes and automatic crossover. It features standard built-in USB, RS-232, and RS-485 interfaces, with optional IEEE 488 (GPIB) and LAN programming. The unit is designed for bench or 2U rack mounting, with a standard body size of 70 x 83 x 350 mm. It accepts a wide 85 to 265 Vac input, operates at up to 84% efficiency, and includes overvoltage, overcurrent, and overtemperature protection. A five-year warranty is provided.
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
0 ~ 36VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 18A Output 648W Features GPIB, Programmable, RS232, RS485 and USB Interface
POWER SUPPLY, BENCH, AC-DC, 0-36V, 18A, 648W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:36V; Output Current Min:0A; Output Current Max:18A; Power Rating:648W; Plug Type:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | Z36-18-IEEE-U | Z36-18-IEEE-U-ND | 07W8800 |
| Product Name | Programmable Power Supplies | Power Supplies (Test, Bench) | Power Supply, Bench, Ac-Dc, 0-36V, 18A, 648W; Power Supply Output Type Tdk-Lambda |
| Type | Programmable Power Supply | 1 | DC Power Supply |
| Technology | Switching Power Supply | ||
| Operating Temperature | 0 to 50 C (32 to 122 F) | ||
| Regulatory Compliance | IEC61010-1 EN61010-1 UL61010-1 | RoHS Compliant | |
| DC Output Voltage | 36.0 volts | 0.0 to 36.0 volts | 0.0 to 36.0 volts |