The Z+ Low Voltage Series is a compact programmable power supply offering constant voltage and constant current modes with a 2U height for bench or rack mounting. The Z36-12-LAN-U model provides 0-36V output voltage and 0-12A output current, featuring built-in USB, RS-232, and RS-485 interfaces with optional LAN compliance with LXI Class C. It accepts an 85-265Vac input, has a maximum ripple and noise of 50mV at 5Hz-1MHz and 50mV at 20MHz bandwidth, and achieves 83% to 85% efficiency. The unit uses a standard 70mm wide metal case with dimensions 70 x 83 x 350mm and includes front panel output jacks. It meets IEC/UL/CSA/EN61010-1
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
0 ~ 36VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 12A Output 432W Features LAN, Programmable, RS232, RS485 and USB Interface
BENCH POWER SUPPLY, 36V ADJUSTABLE; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:36V; Output Current Min:0A; Output Current Max:12A; Power Rating:432W; Plug Type:US RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | Z36-12-LAN-U | 285-2151-ND | 71T6686 |
| Product Name | Programmable Power Supplies | Power Supplies (Test, Bench) | Bench Power Supply, 36V Adjustable; Power Supply Output Type Tdk-Lambda |
| Type | Programmable Power Supply | 1 | |
| Technology | Switching Power Supply | ||
| Operating Temperature | 0 to 50 C (32 to 122 F) | ||
| Regulatory Compliance | IEC61010-1 EN61010-1 UL61010-1 | RoHS Compliant | |
| DC Output Voltage | 36.0 volts | 0.0 to 36.0 volts | 0.0 to 36.0 volts |