The Z+ Low Voltage Series is a programmable DC power supply designed for bench or rack mounting, offering constant voltage and constant current modes with automatic crossover. The Z36-12-IEEE-U model provides 0 to 36 V output at up to 12 A, with 432 W maximum power. It features a standard 70 mm width case, 83 mm height, and 350 mm depth, and includes built-in USB, RS-232, and RS-485 interfaces with optional IEEE 488 (GPIB) support. The unit accepts an 85-265 Vac input, operates at up to 85% efficiency, and includes overvoltage, overcurrent, and overtemperature protection. A five-year warranty applies. The case is a metal enclosure with a plastic front panel, and the unit includes a front-panel output jack and LEDs for status indication.
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
BENCH POWER SUPPLY, 36V ADJUSTABLE; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:36V; Output Current Min:0A; Output Current Max:12A; Power Rating:432W; Plug Type:US RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | Z36-12-IEEE-U | 71T6681 |
| Product Name | Programmable Power Supplies | Bench Power Supply, 36V Adjustable; Power Supply Output Type Tdk-Lambda |
| Type | Programmable Power Supply | |
| Technology | Switching Power Supply | |
| Operating Temperature | 0 to 50 C (32 to 122 F) | |
| Regulatory Compliance | IEC61010-1 EN61010-1 UL61010-1 | RoHS Compliant |
| DC Output Voltage | 36.0 volts | 0.0 to 36.0 volts |