The Z320-2 is a 640W programmable DC power supply offering 0 to 320V output voltage and 0 to 2A output current, housed in a 2U high enclosure with dimensions of 83 x 70 x 350 mm for the standard body or 83 x 105 x 350 mm for the wide body, and weighing 2.1 kg or 2.6 kg respectively. It features built-in USB, RS232, and RS485 communication interfaces, with optional LAN and GPIB, and supports analog programming and monitoring via 0-5V or 0-10V signals. Output ripple and noise are 30 mV and 150 mV peak-to-peak respectively, with efficiency of 87% to 88.5% at 100-200VAC input. The unit operates from 85-265VAC input, includes overvoltage and overtemperature protection, and meets UL61010-1, EN61010-1, and IEC61010 safety standards. It supports series and parallel operation, remote sense compensation, and has a five-year warranty.
Suitable for bench or 2U rack mounting, the Z+ is a very compact programmable power supply offering power levels from 200 to 800W, voltages of up to 650V and currents of up to 72A. Multiple remote programming methods are available including built-in USB, RS232 & RS485 and optional LAN, GPIB & isolated analogue interfaces. The units can operate in either constant current or constant voltage mode and accepts a wide 85-265Vac input. The product is backed with a five year warranty.
Features
Applications for embedded use of this product
Test applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | Z320-2 |
| Product Name | 2U 200W, 400W, 600W and 800W Power Supply |
| Type | Programmable Power Supply |
| Form Factor | Rack Mount |
| Regulatory Compliance | Certifications - UL61010-1, EN61010-1, IEC61010 (Designed to meet UL/EN60950-1) |