The Z320-2-LAN-U is a programmable high-voltage power supply in the Z+ series, offering 0-320 V and 0-2 A output, with built-in USB, RS-232, and RS-485 interfaces and optional LAN connectivity compliant with LXI Class C. It supports constant voltage and constant current modes with auto crossover, accepts an 85-265 Vac input, and operates in both bench and 2U rack mounting configurations. The unit has a standard body size of 70 × 83 × 350 mm and includes North American AC line cord (NEMA 5-15P). Efficiency is 87% at 100-200 Vac, with 30 mV RMS ripple and 150 mV peak noise. It meets IEC/UL/CSA/EN61010-1
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
Win Source Part Number: 1144851-Z320-2-LAN-U
Category: Test and Measurement>Equipmen
Series: Z+
Type: Bench (AC to DC)
Features: LAN, Programmable, RS232, RS485 and USB Interface
Package: Bulk
Standard Package: 1
Power (Watts): 640W
Voltage - Output: 0 ~ 320VDC
Current - Output: 0 ~ 2A
Ripple: 30mV
Weight: 4.2 lbs (1.9 kg)
Display Type: Digital
Number of Characters: 4 (2)
Number of Outputs: 1
Accuracy - Voltmeter; Ammeter: 0.5% + 1 count
Voltage Regulation - Line: 0.01%
Voltage Regulation - Load: 0.01%
Current Regulation - Line: 0.02%
Current Regulation - Load: 0.09%
Voltage - Supply: 85 ~ 265VAC
Dimension: 13.780" L x 2.756" W x 3.268" H (350.00mm x 70.00mm x 83.00mm)
Alternative Parts (Cross-Reference): Z3202LANU;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.7018
Mfr: TDK-Lambda Americas Inc
Other Names: Z3202LANU
Base Product Number: Z320
POWER SUPPLY, 1-CH, 320V, 2A, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:320V; Output Current Min:0A; Output Current Max:2A; Power Rating:640W; Plug Type:US
| TDK-Lambda Americas Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | Z320-2-LAN-U | 1144851-Z320-2-LAN-U | 94X3970 |
| Product Name | Programmable Power Supplies | Test and Measurement - Equipment - Power Supplies (Test, Bench) | Power Supply, 1-Ch, 320V, 2A, Programmable; Power Supply Output Type Tdk-Lambda |
| Type | Programmable Power Supply | ||
| Technology | Switching Power Supply | ||
| Operating Temperature | 0 to 50 C (32 to 122 F) | ||
| Regulatory Compliance | IEC61010-1 EN61010-1 UL61010-1 | ||
| DC Output Voltage | 320.0 volts | 0.0 to 320.0 volts |