TDK-Lambda Americas Inc. Programmable Power Supplies Z320-1.3-IS510-U

Description
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
Request a Quote
Description
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Z320-1.3-IS510-U is a 416 W programmable power supply from the Z+ High Voltage Series, offering 0 to 320 V output and 0 to 1.3 A current, with built-in USB, RS-232, and RS-485 interfaces, and an isolated analog voltage programming interface (IS510). It supports constant voltage or constant current mode with auto crossover, accepts an 85 to 265 Vac input, and is rated for 86.5% to 89% efficiency at 100-200 Vac. The unit is designed for bench or 2U rack mounting with a standard body size of 70 mm wide, 83 mm high, and 350 mm deep, equipped with front panel output jacks and a North American AC line cord (U option). It complies with IEC/UL/CSA/EN61010-1, 60950, and meets IEC61326-1 and IEC61000-3-2 Class A for EMI and harmonic compliance. The product includes overvoltage, overcurrent, and overtemperature protection, and carries a five-year warranty.

Datasheet Summary
Powered by GS/AI

The Z320-1.3-IS510-U is a 416 W programmable power supply from the Z+ High Voltage Series, offering 0 to 320 V output and 0 to 1.3 A current, with built-in USB, RS-232, and RS-485 interfaces, and an isolated analog voltage programming interface (IS510). It supports constant voltage or constant current mode with auto crossover, accepts an 85 to 265 Vac input, and is rated for 86.5% to 89% efficiency at 100-200 Vac. The unit is designed for bench or 2U rack mounting with a standard body size of 70 mm wide, 83 mm high, and 350 mm deep, equipped with front panel output jacks and a North American AC line cord (U option). It complies with IEC/UL/CSA/EN61010-1, 60950, and meets IEC61326-1 and IEC61000-3-2 Class A for EMI and harmonic compliance. The product includes overvoltage, overcurrent, and overtemperature protection, and carries a five-year warranty.

Suppliers

Company
Product
Description
Supplier Links
Programmable Power Supplies - Z320-1.3-IS510-U - TDK-Lambda Americas Inc.
National City, CA, United States
Programmable Power Supplies
Z320-1.3-IS510-U
Programmable Power Supplies Z320-1.3-IS510-U
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.

Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.

Supplier's Site Datasheet
Power Supply, 1Ch, 320V, 1.3A, Programmable; Power Supply Output Type Tdk-Lambda - 51X6002 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 1Ch, 320V, 1.3A, Programmable; Power Supply Output Type Tdk-Lambda
51X6002
Power Supply, 1Ch, 320V, 1.3A, Programmable; Power Supply Output Type Tdk-Lambda 51X6002
POWER SUPPLY, 1CH, 320V, 1.3A, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:320V; Output Current Min:0A; Output Current Max:1.3A; Power Rating:416W RoHS Compliant: Yes

POWER SUPPLY, 1CH, 320V, 1.3A, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:320V; Output Current Min:0A; Output Current Max:1.3A; Power Rating:416W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number Z320-1.3-IS510-U 51X6002
Product Name Programmable Power Supplies Power Supply, 1Ch, 320V, 1.3A, Programmable; Power Supply Output Type Tdk-Lambda
Type Programmable Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance IEC61010-1 EN61010-1 UL61010-1 RoHS Compliant
DC Output Voltage 320.0 volts 0.0 to 320.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 203S-40kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402S-4KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 152A-15KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 402-OEM-1KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details