The TDK-Lambda bench power supply (part number 07W8792) is an AC-DC unit with an output voltage range of 0-20V and a maximum output current of 30A, providing a total power rating of 600W. It features adjustable output and is designed for single output applications. The power supply is compliant with RoHS standards, ensuring it meets environmental regulations. This model includes built-in communication interfaces such as USB, RS-232, and RS-485, with optional LAN and GPIB interfaces available for enhanced connectivity. It operates within an input voltage range of 85-265VAC and is suitable for a variety of applications requiring precise voltage and current control. The unit is designed for bench or rack mounting and is backed by a five-year warranty, indicating a commitment to reliability and performance. Engineers looking for a versatile and robust power supply for testing and development purposes may find this product suitable for their needs.
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
POWER SUPPLY, BENCH, AC-DC, 0-20V, 30A, 600W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:30A; Power Rating:600W; Plug Type:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | Z20-30-U | 07W8792 |
| Product Name | Programmable Power Supplies | Power Supply, Bench, Ac-Dc, 0-20V, 30A, 600W; Power Supply Output Type Tdk-Lambda |
| Type | Programmable Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Operating Temperature | 0 to 50 C (32 to 122 F) | |
| Regulatory Compliance | IEC61010-1 EN61010-1 UL61010-1 | RoHS Compliant |
| DC Output Voltage | 20.0 volts | 0.0 to 20.0 volts |