TDK-Lambda Americas Inc. Programmable Power Supplies Z20-20-IS420-U

Description
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
Request a Quote
Description
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Z20-20-IS420-U is a 400W programmable DC power supply in the Z+ Low Voltage Series, offering 0-20V output and 0-20A current with constant voltage or constant current mode operation. It features built-in USB, RS232, and RS485 interfaces, with an optional isolated current programming analog interface (IS420) and a North American AC line cord (U). The unit is designed for bench or 2U rack mounting, with a standard body size of 70 × 83 × 350 mm and a metal case with a plastic front panel. It accepts an 85-265Vac input, achieves 81-83% efficiency, and includes overvoltage, overcurrent, and overtemperature protection. The power supply complies with IEC/UL/CSA/EN61010-1 and IEC61326-1 standards, carries CE and UKCA markings, and is backed by a five-year warranty.

Datasheet Summary
Powered by GS/AI

The Z20-20-IS420-U is a 400W programmable DC power supply in the Z+ Low Voltage Series, offering 0-20V output and 0-20A current with constant voltage or constant current mode operation. It features built-in USB, RS232, and RS485 interfaces, with an optional isolated current programming analog interface (IS420) and a North American AC line cord (U). The unit is designed for bench or 2U rack mounting, with a standard body size of 70 × 83 × 350 mm and a metal case with a plastic front panel. It accepts an 85-265Vac input, achieves 81-83% efficiency, and includes overvoltage, overcurrent, and overtemperature protection. The power supply complies with IEC/UL/CSA/EN61010-1 and IEC61326-1 standards, carries CE and UKCA markings, and is backed by a five-year warranty.

Suppliers

Company
Product
Description
Supplier Links
Programmable Power Supplies - Z20-20-IS420-U - TDK-Lambda Americas Inc.
National City, CA, United States
Programmable Power Supplies
Z20-20-IS420-U
Programmable Power Supplies Z20-20-IS420-U
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.

Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.

Supplier's Site Datasheet
Power Supplies (Test, Bench) - Z20-20-IS420-U-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
Z20-20-IS420-U-ND
Power Supplies (Test, Bench) Z20-20-IS420-U-ND
0 ~ 20VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 20A Output 400W Features Programmable, RS232, RS485 and USB Interface

0 ~ 20VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 20A Output 400W Features Programmable, RS232, RS485 and USB Interface

Buy Now Datasheet
Bench Power Supply, 20V Adjustable; Power Supply Output Type Tdk-Lambda - 71T6675 - Newark, An Avnet Company
Chicago, IL, United States
Bench Power Supply, 20V Adjustable; Power Supply Output Type Tdk-Lambda
71T6675
Bench Power Supply, 20V Adjustable; Power Supply Output Type Tdk-Lambda 71T6675
BENCH POWER SUPPLY, 20V ADJUSTABLE; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:20A; Power Rating:400W; Plug Type:US RoHS Compliant: Yes

BENCH POWER SUPPLY, 20V ADJUSTABLE; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:20A; Power Rating:400W; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number Z20-20-IS420-U Z20-20-IS420-U-ND 71T6675
Product Name Programmable Power Supplies Power Supplies (Test, Bench) Bench Power Supply, 20V Adjustable; Power Supply Output Type Tdk-Lambda
Type Programmable Power Supply 1
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance IEC61010-1 EN61010-1 UL61010-1 RoHS Compliant
DC Output Voltage 20.0 volts 0.0 to 20.0 volts 0.0 to 20.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 203L-50kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Programmable Power Supplies - G100-50-3P208 - TDK-Lambda Americas Inc.
Specs
Type Programmable Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
High Voltage Power Supplies - 203S-10kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 303L-1kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details