TDK-Lambda Americas Inc. Programmable Power Supplies Z20-10-IEEE-U

Description
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
Request a Quote
Description
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Z20-10-IEEE-U is a 200W programmable DC power supply in the Z+ Low Voltage Series, offering 0 to 20V output and 0 to 10A current. It features built-in USB, RS232, and RS485 interfaces with optional IEEE-488 (GPIB) remote programming and includes a North American AC line cord. The unit supports constant voltage and constant current modes with auto crossover, accepts an 85-265Vac input, and has a 2U rack or benchtop mounting format. It measures 70mm wide, 83mm high, and 350mm deep with a metal case and plastic front panel. Efficiency is 82% at 100-200Vac, and it is rated for 0 to 50°C ambient operation with a five-year warranty.

Datasheet Summary
Powered by GS/AI

The Z20-10-IEEE-U is a 200W programmable DC power supply in the Z+ Low Voltage Series, offering 0 to 20V output and 0 to 10A current. It features built-in USB, RS232, and RS485 interfaces with optional IEEE-488 (GPIB) remote programming and includes a North American AC line cord. The unit supports constant voltage and constant current modes with auto crossover, accepts an 85-265Vac input, and has a 2U rack or benchtop mounting format. It measures 70mm wide, 83mm high, and 350mm deep with a metal case and plastic front panel. Efficiency is 82% at 100-200Vac, and it is rated for 0 to 50°C ambient operation with a five-year warranty.

Suppliers

Company
Product
Description
Supplier Links
Programmable Power Supplies - Z20-10-IEEE-U - TDK-Lambda Americas Inc.
National City, CA, United States
Programmable Power Supplies
Z20-10-IEEE-U
Programmable Power Supplies Z20-10-IEEE-U
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.

Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.

Supplier's Site Datasheet
Power Supplies (Test, Bench) - Z20-10-IEEE-U-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
Z20-10-IEEE-U-ND
Power Supplies (Test, Bench) Z20-10-IEEE-U-ND
0 ~ 20VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 10A Output 200W Features GPIB, Programmable, RS232, RS485 and USB Interface

0 ~ 20VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 10A Output 200W Features GPIB, Programmable, RS232, RS485 and USB Interface

Buy Now Datasheet
Power Supply, Bench, Ac-Dc, 0-20V, 10A, 200W; Power Supply Output Type Tdk-Lambda - 07W8779 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Ac-Dc, 0-20V, 10A, 200W; Power Supply Output Type Tdk-Lambda
07W8779
Power Supply, Bench, Ac-Dc, 0-20V, 10A, 200W; Power Supply Output Type Tdk-Lambda 07W8779
POWER SUPPLY, BENCH, AC-DC, 0-20V, 10A, 200W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:10A; Power Rating:200W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY, BENCH, AC-DC, 0-20V, 10A, 200W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:10A; Power Rating:200W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number Z20-10-IEEE-U Z20-10-IEEE-U-ND 07W8779
Product Name Programmable Power Supplies Power Supplies (Test, Bench) Power Supply, Bench, Ac-Dc, 0-20V, 10A, 200W; Power Supply Output Type Tdk-Lambda
Type Programmable Power Supply 1 DC Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance IEC61010-1 EN61010-1 UL61010-1 RoHS Compliant
DC Output Voltage 20.0 volts 0.0 to 20.0 volts 0.0 to 20.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 402-OEM-20KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Programmable Power Supplies - GEN 200-75-3P480 - TDK-Lambda Americas Inc.
Specs
Type Programmable Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
High Voltage Power Supplies - 152A-2KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 102A-3KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details