The Z160-5-IS420-U is a 800 W programmable DC power supply from the Z+ High Voltage Series, offering 0 to 160 V output and up to 5 A current, designed for bench or 2U rack mounting. It features standard USB, RS-232, and RS-485 remote interfaces with an optional isolated current programming analog interface (IS420) and includes a North American AC line cord (U). The unit operates with an 85 to 265 Vac input, supports constant voltage or constant current modes with automatic crossover, and has a metal case measuring 70 mm wide, 83 mm high, and 350 mm deep. It meets IEC/UL/CSA/EN61010-1
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
POWER SUPPLY, 1-CH, 160V, 5A, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:160V; Output Current Min:0A; Output Current Max:5A; Power Rating:800W; Plug Type:US
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | Z160-5-IS420-U | 94X3958 |
| Product Name | Programmable Power Supplies | Power Supply, 1-Ch, 160V, 5A, Programmable; Power Supply Output Type Tdk-Lambda |
| Type | Programmable Power Supply | |
| Technology | Switching Power Supply | |
| Operating Temperature | 0 to 50 C (32 to 122 F) | |
| Regulatory Compliance | IEC61010-1 EN61010-1 UL61010-1 | |
| DC Output Voltage | 160.0 volts | 0.0 to 160.0 volts |