The Z160-4-IS510-U is a programmable high-voltage power supply in the Z+ series, offering 160 V output at up to 4 A with 640 W power. It supports constant voltage and constant current modes with automatic crossover, and includes standard USB, RS-232, and RS-485 interfaces with an optional isolated analog programming interface (IS510). The unit accepts an 85-265 Vac input, features a 2U high, 70 mm wide metal case with dimensions of 70 x 83 x 350 mm, and is suitable for bench or rack mounting. It operates at 0 to 50 °C with 20-90% RH non-condensing humidity, and meets IEC/UL/CSA/EN61010-1
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
POWER SUPPLY, 1-CH, 160V, 4A, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:160V; Output Current Min:0A; Output Current Max:4A; Power Rating:640W; Plug Type:US
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | Z160-4-IS510-U | 94X3954 |
| Product Name | Programmable Power Supplies | Power Supply, 1-Ch, 160V, 4A, Programmable; Power Supply Output Type Tdk-Lambda |
| Type | Programmable Power Supply | |
| Technology | Switching Power Supply | |
| Operating Temperature | 0 to 50 C (32 to 122 F) | |
| Regulatory Compliance | IEC61010-1 EN61010-1 UL61010-1 | |
| DC Output Voltage | 160.0 volts | 0.0 to 160.0 volts |