The Z160-2.6 is a programmable DC power supply in the Z+ Series, delivering up to 416 W with an output voltage range of 0 to 160 V and current range of 0 to 2.6 A. It is housed in a 2U high chassis with dimensions of 83 mm height, 70 mm width, and 350 mm depth for the standard body, weighing 1.9 kg. The unit supports built-in USB, RS232, and RS485 communication interfaces, with optional LAN and GPIB. It features analog programming and monitoring capabilities, remote on/off control, output good indication, and user-programmable overvoltage shutdown. The power supply operates from 85 to 265 VAC, has a 5-year warranty, and meets UL61010-1, EN61010-1, and IEC61010 safety standards, as well as IEC61326 for immunity and EMC compliance. Efficiency is rated at 84% to 86% with a 100-200 VAC input.
Suitable for bench or 2U rack mounting, the Z+ is a very compact programmable power supply offering power levels from 200 to 800W, voltages of up to 650V and currents of up to 72A. Multiple remote programming methods are available including built-in USB, RS232 & RS485 and optional LAN, GPIB & isolated analogue interfaces. The units can operate in either constant current or constant voltage mode and accepts a wide 85-265Vac input. The product is backed with a five year warranty.
Features
Applications for embedded use of this product
Test applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | Z160-2.6 |
| Product Name | 2U 200W, 400W, 600W and 800W Power Supply |
| Type | Programmable Power Supply |
| Form Factor | Rack Mount |
| Regulatory Compliance | Certifications - UL61010-1, EN61010-1, IEC61010 (Designed to meet UL/EN60950-1) |