TDK-Lambda Americas Inc. Programmable Power Supplies Z160-2.6-IS420-U

Description
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
Request a Quote
Description
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Z160-2.6-IS420-U is a programmable DC power supply in the Z+ High Voltage Series, offering 0 to 160 V output and 0 to 2.6 A current, with a maximum power of 416 W. It features built-in USB, RS-232, and RS-485 interfaces, along with an isolated current programming analog interface (IS420). The unit supports constant voltage and constant current modes with auto crossover, accepts an 85-265 Vac input, and operates with 84% to 86% efficiency. It is housed in a standard body case measuring 70 x 83 x 350 mm, designed for bench or 2U rack mounting, and includes North American AC line cord (U option). The supply meets IEC/UL/CSA/EN61010-1 and IEC60950 safety standards, carries CE and UKCA marking, and is backed by a five-year warranty.

Datasheet Summary
Powered by GS/AI

The Z160-2.6-IS420-U is a programmable DC power supply in the Z+ High Voltage Series, offering 0 to 160 V output and 0 to 2.6 A current, with a maximum power of 416 W. It features built-in USB, RS-232, and RS-485 interfaces, along with an isolated current programming analog interface (IS420). The unit supports constant voltage and constant current modes with auto crossover, accepts an 85-265 Vac input, and operates with 84% to 86% efficiency. It is housed in a standard body case measuring 70 x 83 x 350 mm, designed for bench or 2U rack mounting, and includes North American AC line cord (U option). The supply meets IEC/UL/CSA/EN61010-1 and IEC60950 safety standards, carries CE and UKCA marking, and is backed by a five-year warranty.

Suppliers

Company
Product
Description
Supplier Links
Programmable Power Supplies - Z160-2.6-IS420-U - TDK-Lambda Americas Inc.
National City, CA, United States
Programmable Power Supplies
Z160-2.6-IS420-U
Programmable Power Supplies Z160-2.6-IS420-U
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.

Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.

Supplier's Site Datasheet
Power Supplies (Test, Bench) - Z160-2.6-IS420-U-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
Z160-2.6-IS420-U-ND
Power Supplies (Test, Bench) Z160-2.6-IS420-U-ND
0 ~ 160VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 2.6A Output 416W Features Programmable, RS232, RS485 and USB Interface

0 ~ 160VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 2.6A Output 416W Features Programmable, RS232, RS485 and USB Interface

Buy Now Datasheet
Power Supply, 1Ch, 160V, 2.6A, Programmable; Power Supply Output Type Tdk-Lambda - 51X5991 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 1Ch, 160V, 2.6A, Programmable; Power Supply Output Type Tdk-Lambda
51X5991
Power Supply, 1Ch, 160V, 2.6A, Programmable; Power Supply Output Type Tdk-Lambda 51X5991
POWER SUPPLY, 1CH, 160V, 2.6A, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:160V; Output Current Min:0A; Output Current Max:2.6A; Power Rating:416W RoHS Compliant: Yes

POWER SUPPLY, 1CH, 160V, 2.6A, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:160V; Output Current Min:0A; Output Current Max:2.6A; Power Rating:416W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number Z160-2.6-IS420-U Z160-2.6-IS420-U-ND 51X5991
Product Name Programmable Power Supplies Power Supplies (Test, Bench) Power Supply, 1Ch, 160V, 2.6A, Programmable; Power Supply Output Type Tdk-Lambda
Type Programmable Power Supply DC Power Supply; 1
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance IEC61010-1 EN61010-1 UL61010-1 RoHS Compliant
DC Output Voltage 160.0 volts 0.0 to 160.0 volts 0.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 802L-40KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Programmable Power Supplies - GEN40-60-3P208 - TDK-Lambda Americas Inc.
Specs
Type Programmable Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
High Voltage Power Supplies - 303S-2kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 802L-15KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details