TDK-Lambda Americas Inc. Programmable Power Supplies Z100-8-IEEE-U

Description
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
Request a Quote
Description
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Z100-8-IEEE-U is a programmable DC power supply in the Z+ Low Voltage Series, offering 0 to 100 V output voltage and 0 to 8 A output current with a maximum power of 800 W. It features built-in USB, RS232, and RS485 interfaces with optional IEEE-488 (GPIB) programming and includes a North American AC line cord (NEMA 5-15P). The unit is designed for bench or 2U rack mounting, with a wide body case measuring 105 x 83 x 350 mm. It operates in constant voltage or constant current mode with auto crossover, accepts an 85-265 Vac input, and meets IEC/UL/CSA/EN61010-1, IEC60950, CE, and UKCA safety certifications. Efficiency is rated at 84% to 86% at 100-200 Vac, with ripple and noise of 15 mV (5 Hz-1 MHz) and 80 mV (20 MHz BW). A five-year warranty is provided.

Datasheet Summary
Powered by GS/AI

The Z100-8-IEEE-U is a programmable DC power supply in the Z+ Low Voltage Series, offering 0 to 100 V output voltage and 0 to 8 A output current with a maximum power of 800 W. It features built-in USB, RS232, and RS485 interfaces with optional IEEE-488 (GPIB) programming and includes a North American AC line cord (NEMA 5-15P). The unit is designed for bench or 2U rack mounting, with a wide body case measuring 105 x 83 x 350 mm. It operates in constant voltage or constant current mode with auto crossover, accepts an 85-265 Vac input, and meets IEC/UL/CSA/EN61010-1, IEC60950, CE, and UKCA safety certifications. Efficiency is rated at 84% to 86% at 100-200 Vac, with ripple and noise of 15 mV (5 Hz-1 MHz) and 80 mV (20 MHz BW). A five-year warranty is provided.

Suppliers

Company
Product
Description
Supplier Links
Programmable Power Supplies - Z100-8-IEEE-U - TDK-Lambda Americas Inc.
National City, CA, United States
Programmable Power Supplies
Z100-8-IEEE-U
Programmable Power Supplies Z100-8-IEEE-U
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.

Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number Z100-8-IEEE-U
Product Name Programmable Power Supplies
Type Programmable Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance IEC61010-1 EN61010-1 UL61010-1
DC Output Voltage 100.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 402S-2KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203L-20kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203S-5kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402L-50KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details