The Z100-6 is a 600W programmable DC power supply in a 2U form factor, offering a voltage range of 0 to 100V and a current range of 0 to 6A. It features built-in USB, RS232, and RS485 communication interfaces, with optional LAN and GPIB support. The unit operates from 85-265VAC input, has a 5Hz-1MHz output ripple noise of 15mV, and an efficiency of 84% at 100-200VAC. It includes remote sense capability with 5V compensation per wire, user-programmable overvoltage shutdown up to 110V, and a variable speed cooling fan. The power supply is designed for bench or rack mounting with dimensions of 83 x 70 x 350mm, weighs 2.1kg, and is backed by a five-year warranty. It complies with UL61010-1, EN61010-1, IEC61010, IEC61326, and FCC part 15-A/B standards.
Suitable for bench or 2U rack mounting, the Z+ is a very compact programmable power supply offering power levels from 200 to 800W, voltages of up to 650V and currents of up to 72A. Multiple remote programming methods are available including built-in USB, RS232 & RS485 and optional LAN, GPIB & isolated analogue interfaces. The units can operate in either constant current or constant voltage mode and accepts a wide 85-265Vac input. The product is backed with a five year warranty.
Features
Applications for embedded use of this product
Test applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | Z100-6 |
| Product Name | 2U 200W, 400W, 600W and 800W Power Supply |
| Type | Programmable Power Supply |
| Form Factor | Rack Mount |
| Regulatory Compliance | Certifications - UL61010-1, EN61010-1, IEC61010 (Designed to meet UL/EN60950-1) |