TDK-Lambda Americas Inc. Programmable Power Supplies Z100-6-IS420-U

Description
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
Request a Quote
Description
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Z100-6-IS420-U is a programmable DC power supply in the Z+ Low Voltage Series, designed for bench or rack mounting with a maximum output of 60V and 6A. It features standard USB, RS232, and RS485 interfaces with an optional isolated analog current programming interface (IS420) and a North American AC line cord (U). The unit supports constant voltage and constant current modes with auto crossover, has a 2U height, and is housed in a standard 70mm wide metal case measuring 70 x 83 x 350 mm. It operates from an 85-265Vac input, achieves 84-86% efficiency, and includes overvoltage, overcurrent, and overtemperature protection. The product is certified to IEC/UL/CSA/EN61010-1 and carries a five-year warranty.

Datasheet Summary
Powered by GS/AI

The Z100-6-IS420-U is a programmable DC power supply in the Z+ Low Voltage Series, designed for bench or rack mounting with a maximum output of 60V and 6A. It features standard USB, RS232, and RS485 interfaces with an optional isolated analog current programming interface (IS420) and a North American AC line cord (U). The unit supports constant voltage and constant current modes with auto crossover, has a 2U height, and is housed in a standard 70mm wide metal case measuring 70 x 83 x 350 mm. It operates from an 85-265Vac input, achieves 84-86% efficiency, and includes overvoltage, overcurrent, and overtemperature protection. The product is certified to IEC/UL/CSA/EN61010-1 and carries a five-year warranty.

Suppliers

Company
Product
Description
Supplier Links
Programmable Power Supplies - Z100-6-IS420-U - TDK-Lambda Americas Inc.
National City, CA, United States
Programmable Power Supplies
Z100-6-IS420-U
Programmable Power Supplies Z100-6-IS420-U
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.

Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.

Supplier's Site Datasheet
Power Supply, Bench, Ac-Dc, 0-100V, 6A, 600W; Power Supply Output Type Tdk-Lambda - 07W8766 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Ac-Dc, 0-100V, 6A, 600W; Power Supply Output Type Tdk-Lambda
07W8766
Power Supply, Bench, Ac-Dc, 0-100V, 6A, 600W; Power Supply Output Type Tdk-Lambda 07W8766
POWER SUPPLY, BENCH, AC-DC, 0-100V, 6A, 600W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:100V; Output Current Min:0A; Output Current Max:6A; Power Rating:600W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY, BENCH, AC-DC, 0-100V, 6A, 600W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:100V; Output Current Min:0A; Output Current Max:6A; Power Rating:600W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number Z100-6-IS420-U 07W8766
Product Name Programmable Power Supplies Power Supply, Bench, Ac-Dc, 0-100V, 6A, 600W; Power Supply Output Type Tdk-Lambda
Type Programmable Power Supply DC Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance IEC61010-1 EN61010-1 UL61010-1 RoHS Compliant
DC Output Voltage 100.0 volts 0.0 to 100.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 152A-20KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
AC-DC Power Supplies - CUS400M-36/X5 - TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
3 suppliers
AC-DC Power Supplies - CUS100ME-24/A - TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications
View Details
3 suppliers
High Voltage Power Supplies - 203S-5kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details