The Z100-4 is a 400W programmable DC power supply with an output range of 0 to 100V and 0 to 4A, designed for 2U rack or bench mounting. It features built-in USB, RS232, and RS485 communication interfaces, with optional LAN and GPIB support, and operates from a wide 85-265VAC input. The unit has a maximum ripple and noise of 80mV at 5Hz-1MHz and 80mV at 20MHz bandwidth, with efficiency of 84% to 86% at 100-200VAC. It measures 83mm high by 70mm wide by 350mm deep, weighs 1.9kg in standard body configuration, and includes remote sense compensation of 5V per wire. The device supports analog programming and monitoring, user-programmable overvoltage shutdown up to 110V, and complies with UL61010-1, EN61010-1, and IEC61010 safety standards. It is backed by a five-year warranty.
Suitable for bench or 2U rack mounting, the Z+ is a very compact programmable power supply offering power levels from 200 to 800W, voltages of up to 650V and currents of up to 72A. Multiple remote programming methods are available including built-in USB, RS232 & RS485 and optional LAN, GPIB & isolated analogue interfaces. The units can operate in either constant current or constant voltage mode and accepts a wide 85-265Vac input. The product is backed with a five year warranty.
Features
Applications for embedded use of this product
Test applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | Z100-4 |
| Product Name | 2U 200W, 400W, 600W and 800W Power Supply |
| Type | Programmable Power Supply |
| Form Factor | Rack Mount |
| Regulatory Compliance | Certifications - UL61010-1, EN61010-1, IEC61010 (Designed to meet UL/EN60950-1) |