TDK-Lambda Americas Inc. Programmable Power Supplies Z100-2-IEEE-U

Description
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
Request a Quote
Description
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Z100-2-IEEE-U is a 200W programmable DC power supply in the Z+ Low Voltage Series, offering 0 to 100V output voltage and 0 to 2A current, with IEEE-488 (GPIB) interface and North American AC line cord. It is designed for bench or 2U rack mounting, with a standard body size of 70 mm wide, 83 mm high, and 350 mm deep. The unit operates from 85 to 265 Vac input, supports constant voltage and constant current modes with auto crossover, and includes built-in USB, RS232, and RS485 interfaces. Efficiency is 83% at 100-200 Vac, with ripple and noise of 8 mV and 80 mV respectively. It features overcurrent, overvoltage, and overtemperature protection, remote sense compensation of up to 5V per wire, and meets IEC/UL/CSA/EN61010-1 and EN60950 safety standards. A five-year warranty applies.

Datasheet Summary
Powered by GS/AI

The Z100-2-IEEE-U is a 200W programmable DC power supply in the Z+ Low Voltage Series, offering 0 to 100V output voltage and 0 to 2A current, with IEEE-488 (GPIB) interface and North American AC line cord. It is designed for bench or 2U rack mounting, with a standard body size of 70 mm wide, 83 mm high, and 350 mm deep. The unit operates from 85 to 265 Vac input, supports constant voltage and constant current modes with auto crossover, and includes built-in USB, RS232, and RS485 interfaces. Efficiency is 83% at 100-200 Vac, with ripple and noise of 8 mV and 80 mV respectively. It features overcurrent, overvoltage, and overtemperature protection, remote sense compensation of up to 5V per wire, and meets IEC/UL/CSA/EN61010-1 and EN60950 safety standards. A five-year warranty applies.

Suppliers

Company
Product
Description
Supplier Links
Programmable Power Supplies - Z100-2-IEEE-U - TDK-Lambda Americas Inc.
National City, CA, United States
Programmable Power Supplies
Z100-2-IEEE-U
Programmable Power Supplies Z100-2-IEEE-U
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.

Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.

Supplier's Site Datasheet
Power Supply, Bench, Ac-Dc, 0-100V, 2A, 200W; Power Supply Output Type Tdk-Lambda - 07W8758 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Ac-Dc, 0-100V, 2A, 200W; Power Supply Output Type Tdk-Lambda
07W8758
Power Supply, Bench, Ac-Dc, 0-100V, 2A, 200W; Power Supply Output Type Tdk-Lambda 07W8758
POWER SUPPLY, BENCH, AC-DC, 0-100V, 2A, 200W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:100V; Output Current Min:0A; Output Current Max:2A; Power Rating:200W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY, BENCH, AC-DC, 0-100V, 2A, 200W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:100V; Output Current Min:0A; Output Current Max:2A; Power Rating:200W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number Z100-2-IEEE-U 07W8758
Product Name Programmable Power Supplies Power Supply, Bench, Ac-Dc, 0-100V, 2A, 200W; Power Supply Output Type Tdk-Lambda
Type Programmable Power Supply DC Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance IEC61010-1 EN61010-1 UL61010-1 RoHS Compliant
DC Output Voltage 100.0 volts 0.0 to 100.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 203S-40kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 500A-15KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
AC-DC Power Supplies - CUS30M-24 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
4 suppliers
Programmable Power Supplies - GEN500-10-3P400 - TDK-Lambda Americas Inc.
Specs
Type Programmable Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details