TDK-Lambda Americas Inc., High Power Division Power Supply, Bench, Ac-Dc, 0-10V, 72A, 750W; Power Supply Output Type Tdk-Lambda Z10-75-L-U

Description
POWER SUPPLY, BENCH, AC-DC, 0-10V, 72A, 750W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:10V; Output Current Min:0A; Output Current Max:75A; Power Rating:750W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, BENCH, AC-DC, 0-10V, 72A, 750W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:10V; Output Current Min:0A; Output Current Max:75A; Power Rating:750W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Bench, Ac-Dc, 0-10V, 72A, 750W; Power Supply Output Type Tdk-Lambda - 07W8754 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Ac-Dc, 0-10V, 72A, 750W; Power Supply Output Type Tdk-Lambda
07W8754
Power Supply, Bench, Ac-Dc, 0-10V, 72A, 750W; Power Supply Output Type Tdk-Lambda 07W8754
POWER SUPPLY, BENCH, AC-DC, 0-10V, 72A, 750W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:10V; Output Current Min:0A; Output Current Max:75A; Power Rating:750W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY, BENCH, AC-DC, 0-10V, 72A, 750W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:10V; Output Current Min:0A; Output Current Max:75A; Power Rating:750W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 07W8754
Product Name Power Supply, Bench, Ac-Dc, 0-10V, 72A, 750W; Power Supply Output Type Tdk-Lambda
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

UDP6731 360W Basic DC Switching Power Supply 80V/15A - UDP6731 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 80.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1383-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Linear DC Power Supply - SPD1168X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing
View Details
PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details