The Z10-72-LAN-L-U is a programmable DC power supply from the Z+ Low Voltage Series, providing up to 10 V and 72 A with a maximum output power of 720 W. It supports constant voltage and constant current modes with automatic crossover, and features built-in USB, RS-232, and RS-485 interfaces with optional LAN connectivity. The unit accepts an 85-265 Vac input and operates in a 0-50 °C ambient temperature range. It has a standard 70 mm wide metal case, measures 70 x 83 x 350 mm, and includes front panel output jacks with a North American AC line cord. Efficiency is 82% at 100-200 Vac, and it meets IEC/UL/CSA/EN61010-1
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
AC-DC, PROGRAMMABLE, 115-230VAC, OUTPUT 0-10V 0-72A, 720W, LAN, O/P JACKS, US CORD
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | Z10-72-LAN-L-U | 66W2741 |
| Product Name | Programmable Power Supplies | Ac-Dc, Programmable, 115-230Vac, Output 0-10V 0-72A, 720W, Lan, O/p Jacks, Us Cord Tdk-Lambda |
| Type | Programmable Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Operating Temperature | 0 to 50 C (32 to 122 F) | |
| Regulatory Compliance | IEC61010-1 EN61010-1 UL61010-1 | |
| DC Output Voltage | 10.0 volts |