The Z10-72-L-U is a 720 W programmable power supply in the Z+ Low Voltage Series, providing up to 10 V and 72 A output, with built-in USB, RS232, and RS485 interfaces, and an optional LAN interface. It operates from an 85-265 Vac input, supports constant voltage and constant current modes, and has a 2U rack or bench mount form factor. The unit measures 70 mm wide, 83 mm high, and 350 mm deep, with a metal case and plastic front panel. It includes front output jacks, an efficiency of 80% at 100-200 Vac, an overvoltage and overcurrent protection, and a five-year warranty. The part meets IEC/UL/CSA/EN61010-1
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
AC-DC, PROGRAMMABLE, 115-230VAC, OUTPUT 0-10V 0-72A, 720W, O/P JACKS, US CORD
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | Z10-72-L-U | 66W2740 |
| Product Name | Programmable Power Supplies | Ac-Dc, Programmable, 115-230Vac, Output 0-10V 0-72A, 720W, O/p Jacks, Us Cord Tdk-Lambda |
| Type | Programmable Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Operating Temperature | 0 to 50 C (32 to 122 F) | |
| Regulatory Compliance | IEC61010-1 EN61010-1 UL61010-1 | |
| DC Output Voltage | 10.0 volts |