TDK-Lambda Americas Inc. Programmable Power Supplies Z10-72-IS420-U

Description
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
Request a Quote Datasheet
Description
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Power Supplies - Z10-72-IS420-U - TDK-Lambda Americas Inc.
National City, CA, United States
Programmable Power Supplies
Z10-72-IS420-U
Programmable Power Supplies Z10-72-IS420-U
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.

Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.

Supplier's Site Datasheet
Power Supplies (Test, Bench) - Z10-72-IS420-U-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
Z10-72-IS420-U-ND
Power Supplies (Test, Bench) Z10-72-IS420-U-ND
0 ~ 10VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 72A Output 720W Features Programmable, RS232, RS485 and USB Interface

0 ~ 10VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 72A Output 720W Features Programmable, RS232, RS485 and USB Interface

Buy Now Datasheet
Ac-Dc, Programmable, 115-230Vac, Output 0-10V 0-72A, 720W, Isolated I Program, Us Cord Tdk-Lambda - 66W2738 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc, Programmable, 115-230Vac, Output 0-10V 0-72A, 720W, Isolated I Program, Us Cord Tdk-Lambda
66W2738
Ac-Dc, Programmable, 115-230Vac, Output 0-10V 0-72A, 720W, Isolated I Program, Us Cord Tdk-Lambda 66W2738
AC-DC, PROGRAMMABLE, 115-230VAC, OUTPUT 0-10V 0-72A, 720W, ISOLATED I PROGRAM, US CORD

AC-DC, PROGRAMMABLE, 115-230VAC, OUTPUT 0-10V 0-72A, 720W, ISOLATED I PROGRAM, US CORD

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number Z10-72-IS420-U Z10-72-IS420-U-ND 66W2738
Product Name Programmable Power Supplies Power Supplies (Test, Bench) Ac-Dc, Programmable, 115-230Vac, Output 0-10V 0-72A, 720W, Isolated I Program, Us Cord Tdk-Lambda
Type Programmable Power Supply 1 DC Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance IEC61010-1 EN61010-1 UL61010-1
DC Output Voltage 10.0 volts 0.0 to 10.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 303L-30kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203S-30kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 102A-10KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 303S-20kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details