The Z10-60 is a 600W programmable DC power supply designed for bench or 2U rack mounting, offering a voltage range of 0 to 10 V and a current range of 0 to 60 A. It features built-in USB, RS232, and RS485 communication interfaces, with optional LAN and GPIB support. The unit has a front panel output jack rated up to 24 A, a 2U height (83 mm), and dimensions of 83 x 70 x 350 mm for the standard body. It operates from 85 to 265 VAC, meets EN61000-3-2 Class A for power factor correction, and has 80% efficiency at 100-200 VAC input. The device includes programmable overvoltage shutdown, remote on/off, and output good signals, and is certified to UL61010-1, EN61010-1, and IEC61010. It is backed by a five-year warranty and operates within 0 to 50°C ambient temperature.
Suitable for bench or 2U rack mounting, the Z+ is a very compact programmable power supply offering power levels from 200 to 800W, voltages of up to 650V and currents of up to 72A. Multiple remote programming methods are available including built-in USB, RS232 & RS485 and optional LAN, GPIB & isolated analogue interfaces. The units can operate in either constant current or constant voltage mode and accepts a wide 85-265Vac input. The product is backed with a five year warranty.
Features
Applications for embedded use of this product
Test applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | Z10-60 |
| Product Name | 2U 200W, 400W, 600W and 800W Power Supply |
| Type | Programmable Power Supply |
| Form Factor | Rack Mount |
| Regulatory Compliance | Certifications - UL61010-1, EN61010-1, IEC61010 (Designed to meet UL/EN60950-1) |