The Z10-60-LAN-U is a 600W programmable power supply from the Z+ Low Voltage Series, offering a voltage range of 0 to 10V and current range of 0 to 60A. It features standard USB, RS232, and RS485 interfaces with optional LAN support compliant with LXI Class C, and includes a North American AC line cord. The unit accepts an 85 to 265Vac input, operates in constant voltage or constant current mode with automatic crossover, and has a 2U height with dimensions of 70 x 83 x 350 mm for the standard body. It meets IEC/UL/CSA/EN61010-1
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
POWER SUPPLY, BENCH, AC-DC, 0-10V, 60A, 600W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:10V; Output Current Min:0A; Output Current Max:60A; Power Rating:600W; Plug Type:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | Z10-60-LAN-U | 07W8749 |
| Product Name | Programmable Power Supplies | Power Supply, Bench, Ac-Dc, 0-10V, 60A, 600W; Power Supply Output Type Tdk-Lambda |
| Type | Programmable Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Operating Temperature | 0 to 50 C (32 to 122 F) | |
| Regulatory Compliance | IEC61010-1 EN61010-1 UL61010-1 | RoHS Compliant |
| DC Output Voltage | 10.0 volts | 0.0 to 10.0 volts |