The Z10-60-L-U is a 600W programmable DC power supply in the Z+ Low Voltage Series, offering 0 to 10V output voltage and 0 to 60A output current. It features built-in USB, RS-232, and RS-485 interfaces for remote programming, with a North American AC line cord (NEMA 5-15P) included. The unit supports constant voltage and constant current modes with automatic crossover, accepts an 85-265Vac input, and operates in a 0 to 50°C ambient temperature range. It has a 2U form factor with dimensions of 70 x 83 x 350 mm and includes front panel output jacks. Efficiency is 80% at 100-200Vac input, and it meets IEC/UL/CSA/EN61010-1
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
0 ~ 10VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 60A Output 600W Features Programmable, RS232, RS485 and USB Interface
POWER SUPPLY, BENCH, AC-DC, 0-10V, 60A, 600W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:10V; Output Current Min:0A; Output Current Max:60A; Power Rating:600W; Plug Type:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | Z10-60-L-U | Z10-60-L-U-ND | 07W8747 |
| Product Name | Programmable Power Supplies | Power Supplies (Test, Bench) | Power Supply, Bench, Ac-Dc, 0-10V, 60A, 600W; Power Supply Output Type Tdk-Lambda |
| Type | Programmable Power Supply | 1 | DC Power Supply |
| Technology | Switching Power Supply | ||
| Operating Temperature | 0 to 50 C (32 to 122 F) | ||
| Regulatory Compliance | IEC61010-1 EN61010-1 UL61010-1 | RoHS Compliant | |
| DC Output Voltage | 10.0 volts | 0.0 to 10.0 volts | 0.0 to 10.0 volts |