The Z10-60-IS510-U is a 600 W programmable DC power supply from the Z+ Low Voltage Series, offering 0-10 V output voltage and 0-60 A output current in constant voltage or constant current mode with auto crossover. It features built-in USB, RS-232, and RS-485 interfaces and includes an isolated analog voltage programming interface (IS510). The unit measures 105 × 83 × 350 mm and has a metal case with a plastic front panel, designed for bench or rack mounting in a 2U form factor. It operates from 85-265 Vac input, achieves 82% efficiency at 100-200 Vac, and includes remote sense, overload protection, and a front panel display with 0.5% accuracy. The power supply complies with IEC/UL/CSA/EN61010-1
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
POWER SUPPLY, BENCH, AC-DC, 0-10V, 60A, 600W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:10V; Output Current Min:0A; Output Current Max:60A; Power Rating:600W; Plug Type:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | Z10-60-IS510-U | 07W8746 |
| Product Name | Programmable Power Supplies | Power Supply, Bench, Ac-Dc, 0-10V, 60A, 600W; Power Supply Output Type Tdk-Lambda |
| Type | Programmable Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Operating Temperature | 0 to 50 C (32 to 122 F) | |
| Regulatory Compliance | IEC61010-1 EN61010-1 UL61010-1 | RoHS Compliant |
| DC Output Voltage | 10.0 volts | 0.0 to 10.0 volts |