TDK-Lambda Americas Inc. Programmable Power Supplies Z10-40-U

Description
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
Request a Quote
Description
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Z10-40-U is a 400 W programmable DC power supply from the Z+ Low Voltage Series, offering 0 to 10 V output voltage and 0 to 40 A output current. It features built-in USB, RS232, and RS485 remote programming interfaces, with a North American AC line cord (NEMA 5-15P) as standard. The unit operates in constant voltage or constant current mode with automatic crossover, accepts an 85 to 265 Vac input, and supports both bench and 2U rack mounting. It measures 70 mm wide, 83 mm high, and 350 mm deep, with a metal case and plastic front panel. Ripple and noise are rated at 50 mVpp (20 MHz bandwidth), and efficiency is 80% at 100-200 Vac input. The device complies with IEC/UL/CSA/EN61010-1, IEC60950, and meets IEC61000-3-2 Class A harmonic standards, and includes a five-year warranty.

Datasheet Summary
Powered by GS/AI

The Z10-40-U is a 400 W programmable DC power supply from the Z+ Low Voltage Series, offering 0 to 10 V output voltage and 0 to 40 A output current. It features built-in USB, RS232, and RS485 remote programming interfaces, with a North American AC line cord (NEMA 5-15P) as standard. The unit operates in constant voltage or constant current mode with automatic crossover, accepts an 85 to 265 Vac input, and supports both bench and 2U rack mounting. It measures 70 mm wide, 83 mm high, and 350 mm deep, with a metal case and plastic front panel. Ripple and noise are rated at 50 mVpp (20 MHz bandwidth), and efficiency is 80% at 100-200 Vac input. The device complies with IEC/UL/CSA/EN61010-1, IEC60950, and meets IEC61000-3-2 Class A harmonic standards, and includes a five-year warranty.

Suppliers

Company
Product
Description
Supplier Links
Programmable Power Supplies - Z10-40-U - TDK-Lambda Americas Inc.
National City, CA, United States
Programmable Power Supplies
Z10-40-U
Programmable Power Supplies Z10-40-U
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.

Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.

Supplier's Site Datasheet
Bench Power Supply, 10V Adjustable; Power Supply Output Type Tdk-Lambda - 71T6666 - Newark, An Avnet Company
Chicago, IL, United States
Bench Power Supply, 10V Adjustable; Power Supply Output Type Tdk-Lambda
71T6666
Bench Power Supply, 10V Adjustable; Power Supply Output Type Tdk-Lambda 71T6666
BENCH POWER SUPPLY, 10V ADJUSTABLE; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:10V; Output Current Min:0A; Output Current Max:40A; Power Rating:400W; Plug Type:US RoHS Compliant: Yes

BENCH POWER SUPPLY, 10V ADJUSTABLE; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:10V; Output Current Min:0A; Output Current Max:40A; Power Rating:400W; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number Z10-40-U 71T6666
Product Name Programmable Power Supplies Bench Power Supply, 10V Adjustable; Power Supply Output Type Tdk-Lambda
Type Programmable Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance IEC61010-1 EN61010-1 UL61010-1 RoHS Compliant
DC Output Voltage 10.0 volts 0.0 to 10.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power Supplies - GB60-85-3P400 - TDK-Lambda Americas Inc.
Specs
Type Programmable Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
High Voltage Power Supplies - 402L-50KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 303S-15kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Programmable Power Supplies - GEN 500-20-3P480 - TDK-Lambda Americas Inc.
Specs
Type Programmable Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details