TDK-Lambda Americas Inc. Programmable Power Supplies Z10-20-IEEE-U

Description
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
Request a Quote
Description
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Z10-20-IEEE-U is a 200W programmable DC power supply from the Z+ Low Voltage Series, designed for bench or 2U rack mounting with a standard 70mm width case. It delivers 0 to 10V at up to 20A, operates in constant voltage or constant current mode with automatic crossover, and accepts an 85-265Vac input. The unit includes built-in USB, RS232, and RS485 interfaces, with optional IEEE-488 (GPIB) programming support. It features a 4-digit display, remote sensing up to 1V per wire, and programmable overcurrent, overvoltage, and overtemperature protection. The power supply meets IEC/UL/CSA/EN61010-1 and EN60950 safety standards, carries CE and UKCA marks, and operates at 0-50°C ambient with 80% efficiency at 100-200Vac. Weight is 1,900g, dimensions are 70×83×350mm, and it includes a North American AC line cord. A five-year warranty is provided.

Datasheet Summary
Powered by GS/AI

The Z10-20-IEEE-U is a 200W programmable DC power supply from the Z+ Low Voltage Series, designed for bench or 2U rack mounting with a standard 70mm width case. It delivers 0 to 10V at up to 20A, operates in constant voltage or constant current mode with automatic crossover, and accepts an 85-265Vac input. The unit includes built-in USB, RS232, and RS485 interfaces, with optional IEEE-488 (GPIB) programming support. It features a 4-digit display, remote sensing up to 1V per wire, and programmable overcurrent, overvoltage, and overtemperature protection. The power supply meets IEC/UL/CSA/EN61010-1 and EN60950 safety standards, carries CE and UKCA marks, and operates at 0-50°C ambient with 80% efficiency at 100-200Vac. Weight is 1,900g, dimensions are 70×83×350mm, and it includes a North American AC line cord. A five-year warranty is provided.

Suppliers

Company
Product
Description
Supplier Links
Programmable Power Supplies - Z10-20-IEEE-U - TDK-Lambda Americas Inc.
National City, CA, United States
Programmable Power Supplies
Z10-20-IEEE-U
Programmable Power Supplies Z10-20-IEEE-U
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.

Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number Z10-20-IEEE-U
Product Name Programmable Power Supplies
Type Programmable Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance IEC61010-1 EN61010-1 UL61010-1
DC Output Voltage 10.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 203S-15kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203S-40kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203L-10kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402-OEM-50KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details