4700pF Feed Through Capacitor 50V 400mA 500mOhm 0805 (2012 Metric), 4 PC Pad
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 445-3018-2-ND |
| Product Name | Feed Through, Pass Through Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Tolerance | 20 (+/- %) |
| WVDC | 50 volts |