TDK U.S.A. Corporation Feed Through, Pass Through Capacitors YFF21PC1E103M

Description
10000pF Feed Through Capacitor 25V 0805 (2012 Metric), 4 PC Pad
Request a Quote Datasheet
Description
10000pF Feed Through Capacitor 25V 0805 (2012 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 445-3019-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-3019-2-ND
Feed Through, Pass Through Capacitors 445-3019-2-ND
10000pF Feed Through Capacitor 25V 0805 (2012 Metric), 4 PC Pad

10000pF Feed Through Capacitor 25V 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
Cap, Feedthrough, 10000Pf, 25V, 1A, 0805; Capacitance Tdk - 87R2559 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Feedthrough, 10000Pf, 25V, 1A, 0805; Capacitance Tdk
87R2559
Cap, Feedthrough, 10000Pf, 25V, 1A, 0805; Capacitance Tdk 87R2559
CAP, FEEDTHROUGH, 10000PF, 25V, 1A, 0805; Capacitance:10000pF; Voltage Rating:25V; Current Rating:1A; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:Surface Mount; Capacitance Tolerance:-20%, +50%; No. of Pins:3 RoHS Compliant: Yes

CAP, FEEDTHROUGH, 10000PF, 25V, 1A, 0805; Capacitance:10000pF; Voltage Rating:25V; Current Rating:1A; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:Surface Mount; Capacitance Tolerance:-20%, +50%; No. of Pins:3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 445-3019-2-ND 87R2559
Product Name Feed Through, Pass Through Capacitors Cap, Feedthrough, 10000Pf, 25V, 1A, 0805; Capacitance Tdk
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Chip Capacitor
Capacitance Tolerance 20 (+/- %) 50 (+/- %)
WVDC 25 volts 25 volts
WVAC 25 volts 25 volts
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100271FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details