470pF Feed Through Capacitor 50V 1A 0805 (2012 Metric), 4 PC Pad
470pF Feed Through Capacitor 50V 1A 0805 (2012 Metric), 4 PC Pad
470pF Feed Through Capacitor 50V 1A 0805 (2012 Metric), 4 PC Pad
Feedthrough Capacitors 0805 50V 470pF 20% C0G AEC-Q200
FEEDTHROUGH CAPACITOR, 470PF, 50V, 0805 ROHS COMPLIANT: YES
| DigiKey | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 445-175327-2-ND | 445-175327-6-ND | YFF21AC1H471MT0Y0N | 71AH6871 |
| Product Name | Feed Through, Pass Through Capacitors | Feed Through, Pass Through Capacitors | Feedthrough Capacitors | Feedthrough Capacitor, 470Pf, 50V, 0805 Rohs Compliant Tdk |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor; Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 50 volts | 50 volts | ||
| WVAC | 50 volts | 50 volts |