TDK U.S.A. Corporation Automotive Capacitor YFF21AC1H470MT0Y0N

Description
AUTOMOTIVE GRADE FEED THROUGH FI Product overview: YFF21AC1H470MT0Y0N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF21AC1H470MT0Y 0N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
AUTOMOTIVE GRADE FEED THROUGH FI Product overview: YFF21AC1H470MT0Y0N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF21AC1H470MT0Y 0N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive Capacitor
845-YFF21AC1H470MT0Y0N
Automotive Capacitor 845-YFF21AC1H470MT0Y0N
AUTOMOTIVE GRADE FEED THROUGH FI Product overview: YFF21AC1H470MT0Y0N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF21AC1H470MT0Y 0N can be used for catalog matching and distributor lookup.

AUTOMOTIVE GRADE FEED THROUGH FI Product overview: YFF21AC1H470MT0Y0N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF21AC1H470MT0Y0N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Feed Through, Pass Through Capacitors - 445-175324-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-175324-1-ND
Feed Through, Pass Through Capacitors 445-175324-1-ND
47pF Feed Through Capacitor 50V 1A 0805 (2012 Metric), 4 PC Pad

47pF Feed Through Capacitor 50V 1A 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 445-175324-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-175324-6-ND
Feed Through, Pass Through Capacitors 445-175324-6-ND
47pF Feed Through Capacitor 50V 1A 0805 (2012 Metric), 4 PC Pad

47pF Feed Through Capacitor 50V 1A 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 445-175324-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-175324-2-ND
Feed Through, Pass Through Capacitors 445-175324-2-ND
47pF Feed Through Capacitor 50V 1A 0805 (2012 Metric), 4 PC Pad

47pF Feed Through Capacitor 50V 1A 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
Filters - Feed Through Capacitors - 1108507-YFF21AC1H470MT0Y0N - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1108507-YFF21AC1H470MT0Y0N
Filters - Feed Through Capacitors 1108507-YFF21AC1H470MT0Y0N
Win Source Part Number: 1108507-YFF21AC1H470 MT0Y0N Category: Filters>Feed Through Capacitors Series: YFF-AC Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Capacitance: 47 pF Tolerance: ±20% Voltage - Rated: 50V Ratings: AEC-Q200 Insertion Loss: 30dB @ 2GHz ~ 5GHz Height (Max): 0.039" (1.00mm) Current: 1 A Package / Case: 0805 (2012 Metric), 4 PC Pad Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: 445-175324-6,445-175 324-2,445-175324-1

Win Source Part Number: 1108507-YFF21AC1H470MT0Y0N
Category: Filters>Feed Through Capacitors
Series: YFF-AC
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Capacitance: 47 pF
Tolerance: ±20%
Voltage - Rated: 50V
Ratings: AEC-Q200
Insertion Loss: 30dB @ 2GHz ~ 5GHz
Height (Max): 0.039" (1.00mm)
Current: 1 A
Package / Case: 0805 (2012 Metric), 4 PC Pad
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: 445-175324-6,445-175324-2,445-175324-1

Buy Now
Feedthrough Capacitor, 47Pf, 50V, 0805 Rohs Compliant Tdk - 71AH6870 - Newark, An Avnet Company
Chicago, IL, United States
Feedthrough Capacitor, 47Pf, 50V, 0805 Rohs Compliant Tdk
71AH6870
Feedthrough Capacitor, 47Pf, 50V, 0805 Rohs Compliant Tdk 71AH6870
FEEDTHROUGH CAPACITOR, 47PF, 50V, 0805 ROHS COMPLIANT: YES

FEEDTHROUGH CAPACITOR, 47PF, 50V, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
YFF21AC1H470MT0Y0N
Feedthrough Capacitors YFF21AC1H470MT0Y0N
Feedthrough Capacitors 0805 50V 47pF 20% C0G AEC-Q200

Feedthrough Capacitors 0805 50V 47pF 20% C0G AEC-Q200

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 845-YFF21AC1H470MT0Y0N 445-175324-1-ND 445-175324-6-ND 1108507-YFF21AC1H470MT0Y0N 71AH6870 YFF21AC1H470MT0Y0N
Product Name Automotive Capacitor Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Filters - Feed Through Capacitors Feedthrough Capacitor, 47Pf, 50V, 0805 Rohs Compliant Tdk Feedthrough Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 4.70E-5 microF 4.70E-5 microF
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701014 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 226AXZ035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers