TDK U.S.A. Corporation Feed Through, Pass Through Capacitors YFF21AC1H222MT0Y0N

Description
2200pF Feed Through Capacitor 50V 400mA 0805 (2012 Metric), 4 PC Pad
Request a Quote Datasheet
Description
2200pF Feed Through Capacitor 50V 400mA 0805 (2012 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 445-175329-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-175329-2-ND
Feed Through, Pass Through Capacitors 445-175329-2-ND
2200pF Feed Through Capacitor 50V 400mA 0805 (2012 Metric), 4 PC Pad

2200pF Feed Through Capacitor 50V 400mA 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 445-175329-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-175329-6-ND
Feed Through, Pass Through Capacitors 445-175329-6-ND
2200pF Feed Through Capacitor 50V 400mA 0805 (2012 Metric), 4 PC Pad

2200pF Feed Through Capacitor 50V 400mA 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 445-175329-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-175329-1-ND
Feed Through, Pass Through Capacitors 445-175329-1-ND
2200pF Feed Through Capacitor 50V 400mA 0805 (2012 Metric), 4 PC Pad

2200pF Feed Through Capacitor 50V 400mA 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
Singapore, Singapore
Automotive Capacitor
845-YFF21AC1H222MT0Y0N
Automotive Capacitor 845-YFF21AC1H222MT0Y0N
AUTOMOTIVE GRADE FEED THROUGH FI Product overview: YFF21AC1H222MT0Y0N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF21AC1H222MT0Y 0N can be used for catalog matching and distributor lookup.

AUTOMOTIVE GRADE FEED THROUGH FI Product overview: YFF21AC1H222MT0Y0N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF21AC1H222MT0Y0N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Feedthrough Capacitor, 2200Pf, 50V, 0805 Rohs Compliant Tdk - 71AH6869 - Newark, An Avnet Company
Chicago, IL, United States
Feedthrough Capacitor, 2200Pf, 50V, 0805 Rohs Compliant Tdk
71AH6869
Feedthrough Capacitor, 2200Pf, 50V, 0805 Rohs Compliant Tdk 71AH6869
FEEDTHROUGH CAPACITOR, 2200PF, 50V, 0805 ROHS COMPLIANT: YES

FEEDTHROUGH CAPACITOR, 2200PF, 50V, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
YFF21AC1H222MT0Y0N
Feedthrough Capacitors YFF21AC1H222MT0Y0N
Feedthrough Capacitors 0805 50V 2.2nF 20% X7S AEC-Q200

Feedthrough Capacitors 0805 50V 2.2nF 20% X7S AEC-Q200

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-175329-2-ND 445-175329-6-ND 845-YFF21AC1H222MT0Y0N 71AH6869 YFF21AC1H222MT0Y0N
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Automotive Capacitor Feedthrough Capacitor, 2200Pf, 50V, 0805 Rohs Compliant Tdk Feedthrough Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details