TDK U.S.A. Corporation Feed Through, Pass Through Capacitors YFF18SC1H101MT0H0N

Description
100pF Feed Through Capacitor 50V 1A 300mOhm 0603 (1608 Metric), 4 PC Pad
Request a Quote Datasheet
Description
100pF Feed Through Capacitor 50V 1A 300mOhm 0603 (1608 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 445-16134-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-16134-2-ND
Feed Through, Pass Through Capacitors 445-16134-2-ND
100pF Feed Through Capacitor 50V 1A 300mOhm 0603 (1608 Metric), 4 PC Pad

100pF Feed Through Capacitor 50V 1A 300mOhm 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 445-16134-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-16134-1-ND
Feed Through, Pass Through Capacitors 445-16134-1-ND
100pF Feed Through Capacitor 50V 1A 300mOhm 0603 (1608 Metric), 4 PC Pad

100pF Feed Through Capacitor 50V 1A 300mOhm 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 445-16134-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-16134-6-ND
Feed Through, Pass Through Capacitors 445-16134-6-ND
100pF Feed Through Capacitor 50V 1A 300mOhm 0603 (1608 Metric), 4 PC Pad

100pF Feed Through Capacitor 50V 1A 300mOhm 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
Filters - Feed Through Capacitors - 1369335-YFF18SC1H101MT0H0N - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1369335-YFF18SC1H101MT0H0N
Filters - Feed Through Capacitors 1369335-YFF18SC1H101MT0H0N
Win Source Part Number: 1369335-YFF18SC1H101 MT0H0N Category: Filters - Feed Through Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: YFF-SC Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric), 4 PC Pad Mounting Type: Surface Mount HTSUS: 8532.24.0020 Capacitance: 100 pF Tolerance: ±20% Voltage - Rated: 50V Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.028" (0.70mm) Insertion Loss: 30dB @ 1.5GHz ~ 6GHz DC Resistance (DCR) (Max): 300mOhm Current: 1 A

Win Source Part Number: 1369335-YFF18SC1H101MT0H0N
Category: Filters - Feed Through Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: YFF-SC
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric), 4 PC Pad
Mounting Type: Surface Mount
HTSUS: 8532.24.0020
Capacitance: 100 pF
Tolerance: ±20%
Voltage - Rated: 50V
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.028" (0.70mm)
Insertion Loss: 30dB @ 1.5GHz ~ 6GHz
DC Resistance (DCR) (Max): 300mOhm
Current: 1 A

Buy Now Datasheet
Singapore, Singapore
100PF 50V Capacitor
845-YFF18SC1H101MT0H0N
100PF 50V Capacitor 845-YFF18SC1H101MT0H0N
CAP FEEDTHRU 100PF 20% 50V 0603 Product overview: YFF18SC1H101MT0H0N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 50V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF18SC1H101MT0H 0N can be used for catalog matching and distributor lookup.

CAP FEEDTHRU 100PF 20% 50V 0603 Product overview: YFF18SC1H101MT0H0N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 50V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF18SC1H101MT0H0N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Feedthrough Cap, 100Pf, 50V, 0603 Rohs Compliant Tdk - 26AK3671 - Newark, An Avnet Company
Chicago, IL, United States
Feedthrough Cap, 100Pf, 50V, 0603 Rohs Compliant Tdk
26AK3671
Feedthrough Cap, 100Pf, 50V, 0603 Rohs Compliant Tdk 26AK3671
FEEDTHROUGH CAP, 100PF, 50V, 0603 ROHS COMPLIANT: YES

FEEDTHROUGH CAP, 100PF, 50V, 0603 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Feedthrough Capacitors
YFF18SC1H101MT0H0N
Feedthrough Capacitors YFF18SC1H101MT0H0N
Feedthrough Capacitors 0603 50V 100pF C0G 20% 1A

Feedthrough Capacitors 0603 50V 100pF C0G 20% 1A

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-16134-2-ND 445-16134-6-ND 1369335-YFF18SC1H101MT0H0N 845-YFF18SC1H101MT0H0N 26AK3671 YFF18SC1H101MT0H0N
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Filters - Feed Through Capacitors 100PF 50V Capacitor Feedthrough Cap, 100Pf, 50V, 0603 Rohs Compliant Tdk Feedthrough Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525009P10BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details