TDK-Lambda Americas Inc., High Power Division Feedthrough Capacitors YFF18PH0J105M

Description
Feedthrough Capacitors 1.0uf 6.3vlt +50-20% 1.6x0.8x0.8mm
Datasheet
Description
Feedthrough Capacitors 1.0uf 6.3vlt +50-20% 1.6x0.8x0.8mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Feedthrough Capacitors
YFF18PH0J105M
Feedthrough Capacitors YFF18PH0J105M
Feedthrough Capacitors 1.0uf 6.3vlt +50-20% 1.6x0.8x0.8mm

Feedthrough Capacitors 1.0uf 6.3vlt +50-20% 1.6x0.8x0.8mm

Buy Now Datasheet
Ceramic Capacitor, 1Uf, 6.3V, 0603 +50 -20%, Full Reel; Capacitance Tdk - 87R2573 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 6.3V, 0603 +50 -20%, Full Reel; Capacitance Tdk
87R2573
Ceramic Capacitor, 1Uf, 6.3V, 0603 +50 -20%, Full Reel; Capacitance Tdk 87R2573
CERAMIC CAPACITOR, 1UF, 6.3V, 0603 +50 -20%, FULL REEL; Capacitance:1µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +50%; Dielectric Characteristic:-; Product Range:CKD Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 6.3V, 0603 +50 -20%, FULL REEL; Capacitance:1µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +50%; Dielectric Characteristic:-; Product Range:CKD Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number YFF18PH0J105M 87R2573
Product Name Feedthrough Capacitors Ceramic Capacitor, 1Uf, 6.3V, 0603 +50 -20%, Full Reel; Capacitance Tdk
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 101C124U040CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers