AUTOMOTIVE GRADE FEED THROUGH FI Product overview: YFF18AC1H102MT0Y0N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF18AC1H102MT0Y
1000pF Feed Through Capacitor 50V 1A 0603 (1608 Metric), 4 PC Pad
1000pF Feed Through Capacitor 50V 1A 0603 (1608 Metric), 4 PC Pad
1000pF Feed Through Capacitor 50V 1A 0603 (1608 Metric), 4 PC Pad
FEEDTHROUGH CAPACITOR, 1000PF, 50V, 0603 ROHS COMPLIANT: YES
Feedthrough Capacitors 0603 50V 1nF 20% X7S AEC-Q200
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 845-YFF18AC1H102MT0Y0N | 445-175317-2-ND | 445-175317-6-ND | 71AH6856 | YFF18AC1H102MT0Y0N |
| Product Name | Automotive Capacitor | Feed Through, Pass Through Capacitors | Feed Through, Pass Through Capacitors | Feedthrough Capacitor, 1000Pf, 50V, 0603 Rohs Compliant Tdk | Feedthrough Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor; Chip Capacitor | ||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 1.00E-3 microF | ||||
| WVDC | 50 volts | 50 volts | 50 volts |