TDK U.S.A. Corporation Filters - Feed Through Capacitors YFF18AC1E223MT0Y0N

Description
Win Source Part Number: 1369348-YFF18AC1E223 MT0Y0N Category: Filters - Feed Through Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: YFF-AC Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric), 4 PC Pad Mounting Type: Surface Mount HTSUS: 8532.24.0020 Capacitance: 0.022 µF Tolerance: ±20% Voltage - Rated: 25V Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.028" (0.70mm) Insertion Loss: 30dB @ 10MHz ~ 3GHz Current: 1 A
Request a Quote Datasheet
Description
Win Source Part Number: 1369348-YFF18AC1E223 MT0Y0N Category: Filters - Feed Through Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: YFF-AC Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric), 4 PC Pad Mounting Type: Surface Mount HTSUS: 8532.24.0020 Capacitance: 0.022 µF Tolerance: ±20% Voltage - Rated: 25V Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.028" (0.70mm) Insertion Loss: 30dB @ 10MHz ~ 3GHz Current: 1 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Feed Through Capacitors - 1369348-YFF18AC1E223MT0Y0N - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1369348-YFF18AC1E223MT0Y0N
Filters - Feed Through Capacitors 1369348-YFF18AC1E223MT0Y0N
Win Source Part Number: 1369348-YFF18AC1E223 MT0Y0N Category: Filters - Feed Through Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: YFF-AC Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric), 4 PC Pad Mounting Type: Surface Mount HTSUS: 8532.24.0020 Capacitance: 0.022 µF Tolerance: ±20% Voltage - Rated: 25V Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.028" (0.70mm) Insertion Loss: 30dB @ 10MHz ~ 3GHz Current: 1 A

Win Source Part Number: 1369348-YFF18AC1E223MT0Y0N
Category: Filters - Feed Through Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: YFF-AC
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric), 4 PC Pad
Mounting Type: Surface Mount
HTSUS: 8532.24.0020
Capacitance: 0.022 µF
Tolerance: ±20%
Voltage - Rated: 25V
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.028" (0.70mm)
Insertion Loss: 30dB @ 10MHz ~ 3GHz
Current: 1 A

Buy Now Datasheet
Singapore, Singapore
Automotive Capacitor
845-YFF18AC1E223MT0Y0N
Automotive Capacitor 845-YFF18AC1E223MT0Y0N
AUTOMOTIVE GRADE FEED THROUGH FI Product overview: YFF18AC1E223MT0Y0N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF18AC1E223MT0Y 0N can be used for catalog matching and distributor lookup.

AUTOMOTIVE GRADE FEED THROUGH FI Product overview: YFF18AC1E223MT0Y0N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF18AC1E223MT0Y0N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Feed Through, Pass Through Capacitors - 445-175321-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-175321-2-ND
Feed Through, Pass Through Capacitors 445-175321-2-ND
0.022µF Feed Through Capacitor 25V 1A 0603 (1608 Metric), 4 PC Pad

0.022µF Feed Through Capacitor 25V 1A 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 445-175321-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-175321-6-ND
Feed Through, Pass Through Capacitors 445-175321-6-ND
0.022µF Feed Through Capacitor 25V 1A 0603 (1608 Metric), 4 PC Pad

0.022µF Feed Through Capacitor 25V 1A 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 445-175321-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-175321-1-ND
Feed Through, Pass Through Capacitors 445-175321-1-ND
0.022µF Feed Through Capacitor 25V 1A 0603 (1608 Metric), 4 PC Pad

0.022µF Feed Through Capacitor 25V 1A 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
Feedthrough Capacitor, 22000Pf, 25V/0603 Rohs Compliant Tdk - 71AH6854 - Newark, An Avnet Company
Chicago, IL, United States
Feedthrough Capacitor, 22000Pf, 25V/0603 Rohs Compliant Tdk
71AH6854
Feedthrough Capacitor, 22000Pf, 25V/0603 Rohs Compliant Tdk 71AH6854
FEEDTHROUGH CAPACITOR, 22000PF, 25V/0603 ROHS COMPLIANT: YES

FEEDTHROUGH CAPACITOR, 22000PF, 25V/0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
YFF18AC1E223MT0Y0N
Feedthrough Capacitors YFF18AC1E223MT0Y0N
Feedthrough Capacitors 0603 25V 22nF 20% X7S AEC-Q200

Feedthrough Capacitors 0603 25V 22nF 20% X7S AEC-Q200

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1369348-YFF18AC1E223MT0Y0N 845-YFF18AC1E223MT0Y0N 445-175321-2-ND 445-175321-6-ND 71AH6854 YFF18AC1E223MT0Y0N
Product Name Filters - Feed Through Capacitors Automotive Capacitor Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Feedthrough Capacitor, 22000Pf, 25V/0603 Rohs Compliant Tdk Feedthrough Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts
WVAC 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX121M500K032 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-1175-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers