TDK U.S.A. Corporation 6.3V 1UF Capacitor YFF18AC0J105MT0Y0E

Description
FEED THROUGH FILTR,0603,6.3V,1UF Product overview: YFF18AC0J105MT0Y0E from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.3V, 1UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.3V, 1UF, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF18AC0J105MT0Y 0E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FEED THROUGH FILTR,0603,6.3V,1UF Product overview: YFF18AC0J105MT0Y0E from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.3V, 1UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.3V, 1UF, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF18AC0J105MT0Y 0E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6.3V 1UF Capacitor
845-YFF18AC0J105MT0Y0E
6.3V 1UF Capacitor 845-YFF18AC0J105MT0Y0E
FEED THROUGH FILTR,0603,6.3V,1UF Product overview: YFF18AC0J105MT0Y0E from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.3V, 1UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.3V, 1UF, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF18AC0J105MT0Y 0E can be used for catalog matching and distributor lookup.

FEED THROUGH FILTR,0603,6.3V,1UF Product overview: YFF18AC0J105MT0Y0E from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.3V, 1UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.3V, 1UF, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF18AC0J105MT0Y0E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Feed Through, Pass Through Capacitors - 445-YFF18AC0J105MT0Y0ETR-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-YFF18AC0J105MT0Y0ETR-ND
Feed Through, Pass Through Capacitors 445-YFF18AC0J105MT0Y0ETR-ND
1µF Feed Through Capacitor 6.3V 2A 20mOhm 0603 (1608 Metric), 4 PC Pad

1µF Feed Through Capacitor 6.3V 2A 20mOhm 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 445-YFF18AC0J105MT0Y0ECT-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-YFF18AC0J105MT0Y0ECT-ND
Feed Through, Pass Through Capacitors 445-YFF18AC0J105MT0Y0ECT-ND
1µF Feed Through Capacitor 6.3V 2A 20mOhm 0603 (1608 Metric), 4 PC Pad

1µF Feed Through Capacitor 6.3V 2A 20mOhm 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 445-YFF18AC0J105MT0Y0EDKR-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-YFF18AC0J105MT0Y0EDKR-ND
Feed Through, Pass Through Capacitors 445-YFF18AC0J105MT0Y0EDKR-ND
1µF Feed Through Capacitor 6.3V 2A 20mOhm 0603 (1608 Metric), 4 PC Pad

1µF Feed Through Capacitor 6.3V 2A 20mOhm 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
Filters - Feed Through Capacitors - 1369345-YFF18AC0J105MT0Y0E - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1369345-YFF18AC0J105MT0Y0E
Filters - Feed Through Capacitors 1369345-YFF18AC0J105MT0Y0E
Win Source Part Number: 1369345-YFF18AC0J105 MT0Y0E Category: Filters - Feed Through Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: YFF-AC Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric), 4 PC Pad Mounting Type: Surface Mount HTSUS: 8532.24.0020 Capacitance: 1 µF Tolerance: ±20% Voltage - Rated: 6.3V Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±2.5ppm/°C Height (Max): 0.028" (0.70mm) DC Resistance (DCR) (Max): 20mOhm Current: 2 A

Win Source Part Number: 1369345-YFF18AC0J105MT0Y0E
Category: Filters - Feed Through Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: YFF-AC
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric), 4 PC Pad
Mounting Type: Surface Mount
HTSUS: 8532.24.0020
Capacitance: 1 µF
Tolerance: ±20%
Voltage - Rated: 6.3V
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±2.5ppm/°C
Height (Max): 0.028" (0.70mm)
DC Resistance (DCR) (Max): 20mOhm
Current: 2 A

Buy Now Datasheet
Feedthrough Capacitor, 1Uf, 6.3V, 0603 Rohs Compliant Tdk - 71AH6852 - Newark, An Avnet Company
Chicago, IL, United States
Feedthrough Capacitor, 1Uf, 6.3V, 0603 Rohs Compliant Tdk
71AH6852
Feedthrough Capacitor, 1Uf, 6.3V, 0603 Rohs Compliant Tdk 71AH6852
FEEDTHROUGH CAPACITOR, 1UF, 6.3V, 0603 ROHS COMPLIANT: YES

FEEDTHROUGH CAPACITOR, 1UF, 6.3V, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
YFF18AC0J105MT0Y0E
Feedthrough Capacitors YFF18AC0J105MT0Y0E
Feedthrough Capacitors

Feedthrough Capacitors

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 845-YFF18AC0J105MT0Y0E 445-YFF18AC0J105MT0Y0ETR-ND 445-YFF18AC0J105MT0Y0EDKR-ND 1369345-YFF18AC0J105MT0Y0E 71AH6852 YFF18AC0J105MT0Y0E
Product Name 6.3V 1UF Capacitor Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Filters - Feed Through Capacitors Feedthrough Capacitor, 1Uf, 6.3V, 0603 Rohs Compliant Tdk Feedthrough Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1 microF 1 microF 1 microF 1 microF
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504B183K101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitor - 101C182U150EH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1800 microF
View Details
3 suppliers
Aluminium Capacitors - 1701252 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details